Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PT7872P |
Prices starting from US$6.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.05
|
224
in stock
|
Buy Now | |
Newark Electronics
from US$16.04
|
224
in stock
|
Buy Now | |
Rapid Electronics
from US$9.89
|
224
in stock
|
Buy Now | |
Chip One Stop
from US$13.40
|
224
in stock
|
Buy Now | |
element14
from US$10.73
|
163
in stock
|
Buy Now | |
Farnell
from US$9.73
|
163
in stock
|
Buy Now | |
TE Store
from US$31.32
|
1
in stock
|
Buy Now | |
Avnet America
from US$12.01
|
-
|
Buy Now | |
Boersig
from US$6.73
|
-
|
Buy Now | |
TTI Europe
from US$8.91
|
-
|
Buy Now | |
Sager
from US$13.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Grounding Provision | Without |
---|---|
Socket Type | DIN Rail Mount |
Terminal Length | 1.1in |
Pole Configuration | 2 |
Mounting Type | DIN Rail |
For Use With | Miniature Relays |
Product Type | Socket |
Accessory Type | Socket |
Terminal Configuration | Screwless Clamps |
Number of Pins | 14 |
Relay Sockets & Hardware Pt7872P |Amp Te Connectivity 1860100-1 | Newark Electronics |
TE Connectivity PT7872P 400VAC 12A Relay Socket Base 2 Pole DIN Rail Mount | Rapid Electronics |
TE Connectivity PT7872P IC Socket 14 Contact(s) Solder | Distrelec |
RELAY SOCKET, 14 PIN, DIN RAIL, CLAMP | element14 |
PT7872P Relay Socket Type: DIN Rail Mount Product Mount Type: DIN Rail Pole Configuration: 2 Relay Accessory Type: Socket DIN Rail Mount 2 Socket | Relay Accessories & Socket & Clip | Part Number: 1860100-1 | Internal Number: 1860100-1 | Alias Number: PT7872P | TE Connectivity | TE Store |
Conn Relay Socket SKT 2 POS ST | Avnet America |
GPR PANEL PLUG-IN RELAY | TTI Europe |
General Purpose Relays PT7872P | Sager |
Where can I find additional details, specifications and documents for a 1860100-1?
Additional datasheets, footprints and schematics for 1860100-1 are listed on our Part Details page. You can also find images and similar parts to 1860100-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1860100-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1860100-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1860100-1 fall under?
The 1860100-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1860100-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1860100-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1860100-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1860100-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 1860100-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1860100-1 often in real-time on the comparison pages.
What if I can't find stock of 1860100-1?
You can fill out our help required form which you can use to request a quote for 1860100-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.