Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PT SRS BRIDGE |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.72
|
1,117
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
1,117
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
1,117
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
970
in stock
|
Buy Now | |
element14
from US$0.45
|
970
in stock
|
Buy Now | |
Farnell
from US$0.31
|
970
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now | |
Sager
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Polybutylene Terephthalate (PBT) |
---|---|
Grounding Provision | Without |
Terminal Length | 1.1in |
For Use With | Force Guided Relays SR2M Plug-in |
Accessory Type | Jumper Link |
Product Type | Accessory |
TE Connectivity 1860214-1 PT170P1 Relay Jumper Bar / Clip for PT Sockets | Rapid Electronics |
TE Connectivity PT170P1 Jumper Link General Purpose Rela | Distrelec |
Jumper Link, Premium Relay Socket | Newark Electronics |
JUMPER LINK, PREMIUM RELAY SOCKET | element14 |
Connector Accessories Relay Socket Jumper Link Straight 12A | Avnet America |
JUMPER LINK | TTI Europe |
General Purpose Relays PT170P1 Jumper Link | Sager |
Where can I find additional details, specifications and documents for a 1860214-1?
Additional datasheets, footprints and schematics for 1860214-1 are listed on our Part Details page. You can also find images and similar parts to 1860214-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1860214-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1860214-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1860214-1 fall under?
The 1860214-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1860214-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1860214-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1860214-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1860214-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1860214-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1860214-1 often in real-time on the comparison pages.
What if I can't find stock of 1860214-1?
You can fill out our help required form which you can use to request a quote for 1860214-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.