Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393243-2 |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.34
|
256
in stock
|
Buy Now | |
element14
from US$2.41
|
1,256
in stock
|
Buy Now | |
Newark Electronics
from US$3.06
|
-
|
Buy Now | |
Future Electronics
from US$2.64
|
-
|
Buy Now | |
Avnet America
from US$2.47
|
-
|
Buy Now | |
TTI Europe
from US$1.96
|
-
|
Buy Now | |
Sager
from US$2.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 13g, .459oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 2 Form A (NO) |
Contact Number of Poles | 2 |
Contact Current Class | 5 – 10A, 16A |
Terminal Type | Plug-In, PCB-THT |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 8A |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Creepage Class | 8mm |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Resistance | 360Ω |
Contact Limiting Continuous Current | 8A |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Voltage Rating | 250VAC |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Breaking Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 12VDC |
Coil Power Rating Class | 300 – 400mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating DC | 400mW |
Contact Limiting Making Current | 15A |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Tube, Carton |
Packaging Method | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTIII |
POWER RELAY, 12VDC, DPST-NO, 8A, THT | element14 |
TE Connectivity - Schrack Power Relay, RT, 2NO, DC, 12V | Distrelec |
Rte44012 |Amp Te Connectivity 3-1393243-2 | Newark Electronics |
RT2 Series DPST-NO 8 A 12 Vdc Through Hole General Purpose Power Relay | Future Electronics |
Electromechanical Relay DPST-NO 15A 12VDC 360Ohm Through Hole | Avnet America |
RT2 POWER PCB RELAY | TTI Europe |
General Purpose Relays DPST-NO 8A 12VDC Power PCB Relay | Sager |
Where can I find additional details, specifications and documents for a 3-1393243-2?
Additional datasheets, footprints and schematics for 3-1393243-2 are listed on our Part Details page. You can also find images and similar parts to 3-1393243-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393243-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393243-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393243-2 fall under?
The 3-1393243-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393243-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393243-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393243-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393243-2 have stock available?
Authorised distributors including element14, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 3-1393243-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393243-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1393243-2?
You can fill out our help required form which you can use to request a quote for 3-1393243-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.