Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PT78720 |
Prices starting from US$4.04
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.97
|
No stock
|
Buy Now | |
element14
from US$10.27
|
345
in stock
|
Buy Now | |
Farnell
from US$5.94
|
345
in stock
|
Buy Now | |
TE Store
from US$14.32
|
256
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.04
|
218
in stock
|
Buy Now | |
Boersig
from US$4.40
|
5
in stock
|
Buy Now | |
Avnet America
from US$5.49
|
-
|
Buy Now | |
RS Americas
from US$7.70
|
-
|
Buy Now | |
TTI Europe
from US$5.47
|
-
|
Buy Now | |
Sager
from US$5.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Grounding Provision | Without |
---|---|
Pole Configuration | 2 |
Socket Type | DIN Rail Mount |
Mounting Type | DIN Rail Snap Mount |
Accessory Type | DIN Rail Socket |
Product Type | Socket |
Socket, For Pt2 Din Screw Terminal | Newark Electronics |
Socket for PT2 DIN screw terminal | element14 |
SOCKET, FOR PT2 DIN SCREW TERMINAL | Farnell |
PT78720 Relay Socket Type: DIN Rail Mount Product Mount Type: DIN Rail Pole Configuration: 2 Relay Accessory Type: DIN Rail Socket Socket DIN Rail Mount 2 DIN Rail Socket | Relay Accessories & Socket & Clip | Part Number: 6-1415034-1 | Internal Number: 6-1415034-1 | Alias Number: PT78720 | TE Connectivity | TE Store |
Socket | Transfer Multisort Elektronik |
Conn Relay Socket SKT 14 POS Screw ST Panel Mount | Avnet America |
Circular Connector, PT78720 AMPMODU | TE Connectivity 6-1415034-1 | RS Americas |
SOCKET FOR PT RELAY | TTI Europe |
Relay Sockets & Hardware SOCKET FOR PT2S | Sager |
Where can I find additional details, specifications and documents for a 6-1415034-1?
Additional datasheets, footprints and schematics for 6-1415034-1 are listed on our Part Details page. You can also find images and similar parts to 6-1415034-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1415034-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1415034-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1415034-1 fall under?
The 6-1415034-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 6-1415034-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1415034-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1415034-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1415034-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Transfer Multisort Elektronik have stock available or on a lead time for 6-1415034-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1415034-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1415034-1?
You can fill out our help required form which you can use to request a quote for 6-1415034-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.