Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1393239-5 |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.80
|
49,980
in stock
|
Buy Now | |
TTI Europe
from US$0.96
|
70,860
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.41
|
4,471
in stock
|
Buy Now | |
Newark Electronics
from US$3.55
|
790
in stock
|
Buy Now | |
Chip One Stop
from US$2.65
|
312
in stock
|
Buy Now | |
Distrelec
from US$1.98
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
263,820
in stock
|
Buy Now | |
Avnet America
-
|
790
in stock
|
Buy Now | |
element14
from US$1.56
|
-
|
Buy Now | |
Boersig
from US$2.25
|
-
|
Buy Now | |
Schukat Electronic
from US$1.12
|
-
|
Buy Now | |
Sager
from US$2.45
|
-
|
Buy Now | |
Farnell
from US$1.68
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 10 – 20A, 16A |
Contact Current Rating (Max) | 16A |
Terminal Type | Plug-In, PCB-THT |
Contact Number of Poles | 1 |
Contact Material | AgNi90/10 |
Product Length | 1.142in, 29mm |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Class | 8mm |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Coil Resistance | 360Ω |
Contact Limiting Making Current | 30A |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Coil Power Rating DC | 400mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Relay Mounting Type | Printed Circuit Board, Socket |
Packaging Method | Tube, Carton |
実装方法 | Tube, Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
POWER RELAY 12V 16A 1CO THT | TTI Europe |
RT1 Series 16 A SPDT 12 VDC PCB Mount General Purpose Power Relay | Future Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
Em Rly Spdt 16A 12Vdc 360Ohm Th Rohs Compliant: Yes |Schrack Te Connectivity 9-1393239-5 | Newark Electronics |
TE Connectivity - Schrack PCB Power Relay RT1 1CO 16A DC 12V 360Ohm | Distrelec |
Electromechanical Relay SPDT 16A 12VDC 360Ohm Through Hole | Avnet Abacus |
RELAY, SPDT, 250VAC, 16A | element14 |
Relay SPDT 16A 12V 360R | Schukat Electronic |
General Purpose Relays PCB Miniature 12VDC 16A 1FormCContact | Sager |
Where can I find additional details, specifications and documents for a 9-1393239-5?
Additional datasheets, footprints and schematics for 9-1393239-5 are listed on our Part Details page. You can also find images and similar parts to 9-1393239-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393239-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393239-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393239-5 fall under?
The 9-1393239-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393239-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393239-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393239-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393239-5 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and Chip One Stop have stock available or on a lead time for 9-1393239-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393239-5 often in real-time on the comparison pages.
What if I can't find stock of 9-1393239-5?
You can fill out our help required form which you can use to request a quote for 9-1393239-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.