Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-1393243-0,
CB6970-000, 1-1393243-0 |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.77
|
2,410
in stock
|
Buy Now | |
TTI Europe
from US$1.53
|
85,940
in stock
|
Buy Now | |
Future Electronics
from US$1.81
|
39,199
in stock
|
Buy Now | |
Heilind Electronics
from US$1.52
|
19,020
in stock
|
Buy Now | |
Rapid Electronics
from US$2.09
|
17,309
in stock
|
Buy Now | |
Avnet America
from US$2.07
|
11,347
in stock
|
Buy Now | |
Chip One Stop
from US$1.88
|
10,010
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.52
|
6,340
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.63
|
4,612
in stock
|
Buy Now | |
Sager
from US$2.58
|
1,496
in stock
|
Buy Now | |
Schukat Electronic
from US$1.65
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
135,800
in stock
|
Buy Now | |
Newark Electronics
from US$2.78
|
-
|
Buy Now | |
element14
from US$2.98
|
-
|
Buy Now | |
Boersig
from US$2.45
|
-
|
Buy Now |
Product Weight | .459oz, 13g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT, Plug-In |
Contact Current Class | 16A, 5 – 10A |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgNi90/10 |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Width | 12.7mm, .5in |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Creepage Class | 8mm |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Voltage Rating | 250VAC |
Coil Resistance | 1440Ω |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Breaking Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Continuous Current | 8A |
Coil Magnetic System | Monostable, DC |
Coil Power Rating DC | 400mW |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Relay Mounting Type | Printed Circuit Board, Socket |
Packaging Method | Carton, Tube |
実装方法 | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTIII |
POWER RELAY 24V 8A 2CO THT | TTI Europe |
RT2 Series 8 A DPDT 24 VDC PCB Mount Miniature General Purpose Power Relay | Future Electronics |
RTE24024 | Heilind Electronics |
General Purpose Relays RTE24024 | Rapid Electronics |
Electromechanical Relay DPDT 15A 24VDC 1.44KOhm Through Hole | Avnet America |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - Schrack PCB power relay RT 2CO 8A DC 24V 1.44kOhm | Distrelec |
General Purpose Relays DPDT 8 A 24VDC | Sager |
Relay DPDT 8A 24V 1440R | Schukat Electronic |
General Purpose Relays Rte24024 |Amp Te Connectivity 1-1393243-0 | Newark Electronics |
RELAY, DPDT, 250VAC, 24VDC, 3A | element14 |
Where can I find additional details, specifications and documents for a 1-1393243-0?
Additional datasheets, footprints and schematics for 1-1393243-0 are listed on our Part Details page. You can also find images and similar parts to 1-1393243-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393243-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393243-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393243-0 fall under?
The 1-1393243-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393243-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393243-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393243-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393243-0 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Heilind Electronics, Rapid Electronics and Avnet America have stock available or on a lead time for 1-1393243-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393243-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1393243-0?
You can fill out our help required form which you can use to request a quote for 1-1393243-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.