Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-1415526-1,
PT78742, D51265-000 |
Prices starting from US$7.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.94
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$7.47
|
1,008
in stock
|
Buy Now | |
Conrad
from US$22.37
|
61
in stock
|
Buy Now | |
TE Store
from US$31.68
|
44
in stock
|
Buy Now | |
Boersig
from US$7.70
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$14.03
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$19.80
|
5
in stock
|
Buy Now | |
element14
from US$15.46
|
1
in stock
|
Buy Now | |
Farnell
from US$14.37
|
1
in stock
|
Buy Now | |
Avnet America
from US$12.15
|
-
|
Buy Now | |
RS Americas
from US$28.27
|
-
|
Buy Now | |
TTI Europe
from US$9.23
|
-
|
Buy Now | |
Sager
from US$13.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Grounding Provision | Without |
---|---|
Pole Configuration | 4 |
Socket Type | DIN Rail Mount |
Mounting Type | DIN Rail Snap Mount |
Product Type | Socket |
Accessory Type | DIN Rail Socket |
Relay Sockets&Hardware Premium sckt 4 pole | Rapid Electronics |
Additional technical information: Design: logical arrangement of the terminals | Conrad |
TE Connectivity - Schrack Relay Socket PT Series Miniature Relays | Distrelec |
PT78742 Relay Socket Type: DIN Rail Mount Product Mount Type: DIN Rail Pole Configuration: 4 Relay Accessory Type: Socket DIN Rail Socket DIN Rail Mount 4 Socket | Relay Accessories & Socket & Clip | Part Number: 1-1415526-1 | Internal Number: 1-1415526-1 | Alias Number: AMPS-1-1415526-1 | TE Connectivity | TE Store |
Pt78742 |Amp Te Connectivity 1-1415526-1 | Newark Electronics |
Socket for PT5 DIN logical | element14 |
SOCKET, FOR PT5 DIN LOGICAL | Farnell |
Conn Relay Socket SKT 4 POS Screw ST | Avnet America |
Circular Connector, PT78742 | TE Connectivity 1-1415526-1 | RS Americas |
SOCKET FOR PT5 MINI RELAYS | TTI Europe |
Relay Sockets & Hardware Premium sckt 4 pole screwless clamps | Sager |
Where can I find additional details, specifications and documents for a 1-1415526-1?
Additional datasheets, footprints and schematics for 1-1415526-1 are listed on our Part Details page. You can also find images and similar parts to 1-1415526-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1415526-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1415526-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1415526-1 fall under?
The 1-1415526-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1-1415526-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1415526-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1415526-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1415526-1 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Distrelec, TE Store and Boersig have stock available or on a lead time for 1-1415526-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1415526-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1415526-1?
You can fill out our help required form which you can use to request a quote for 1-1415526-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.