Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.14
|
No stock
|
Buy Now | |
TTI Europe
from US$2.40
|
9,120
in stock
|
Buy Now | |
Rapid Electronics
from US$2.54
|
2,248
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.96
|
568
in stock
|
Buy Now | |
element14
from US$2.96
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$2.68
|
-
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
Boersig
from US$2.40
|
-
|
Buy Now | |
Sager
from US$2.60
|
-
|
Buy Now | |
Farnell
from US$3.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
RT1 POWER PCB RELAY | TTI Europe |
General Purpose Relays RT314018 RELAY RT SERIES | Rapid Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
Power Relay, Spdt, 16A, 250Vac, Th Rohs Compliant: Yes |Schrack Te Connectivity 9-1393239-7 | Newark Electronics |
Electromechanical Relay SPDT 16A 18VDC Through Hole | Avnet America |
TE Connectivity PCB Power Relay RT 1CO 16A DC 18V 770Ohm | Distrelec |
POWER RELAY, SPDT, 16A, 250VAC, TH | Farnell |
Where can I find additional details, specifications and documents for a 9-1393239-7?
Additional datasheets, footprints and schematics for 9-1393239-7 are listed on our Part Details page. You can also find images and similar parts to 9-1393239-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393239-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393239-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393239-7 fall under?
The 9-1393239-7 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-1393239-7 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393239-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393239-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393239-7 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Transfer Multisort Elektronik, element14 and Newark Electronics have stock available or on a lead time for 9-1393239-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393239-7 often in real-time on the comparison pages.
What if I can't find stock of 9-1393239-7?
You can fill out our help required form which you can use to request a quote for 9-1393239-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.