Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1419111-0 |
Prices starting from US$4.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.57
|
No stock
|
Buy Now | |
element14
from US$6.64
|
296
in stock
|
Buy Now | |
Conrad
from US$12.09
|
74
in stock
|
Buy Now | |
Powell Electronics
from US$7.32
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$10.70
|
-
|
Buy Now | |
Avnet America
from US$5.33
|
-
|
Buy Now | |
Rapid Electronics
from US$10.02
|
-
|
Buy Now | |
Boersig
from US$4.82
|
-
|
Buy Now | |
TTI Europe
from US$5.48
|
-
|
Buy Now | |
Sager
from US$5.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 1.058oz, 30g |
---|---|
Insulation Special Features | 5000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Class | 5 – 10A, 10 – 20A |
Contact Number of Poles | 3 |
Terminal Type | Solder, Plug-In |
Contact Current Rating (Max) | 10A |
Contact Arrangement | 3 Form C (3 CO) |
Contact Material | AgNi90/10 |
Insulation Clearance Between Contact & Coil | 3mm |
Height Class (Mechanical) | 25 – 30mm |
Product Width | .886in, 22.5mm |
Product Length | 28mm, 1.102in |
Dimensions (L x W x H) (Approximate) | 1.102 x .886 x 1.142in, 28 x 22.5 x 29mm |
Length Class (Mechanical) | 25 – 30mm |
Insulation Clearance Class | 2.5 – 4mm |
Width Class (Mechanical) | 20 – 25mm |
Product Height | 29mm, 1.142in |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Contact Limiting Short-Time Current | 300A |
Coil Resistance | 192Ω |
Insulation Initial Dielectric Between Contacts & Coil | 2500V, 1200Vrms |
Contact Switching Load (Min) | 10mA @ 12V |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | 600 – 800mW |
Contact Limiting Making Current | 20A |
Contact Limiting Breaking Current | 10A |
Contact Voltage Rating | 240VAC |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 3 – 5.5mm |
Coil Power Rating DC | 750mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Socket |
実装方法 | Carton & Tube |
Packaging Method | Carton & Tube |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTII |
POWER RELAY, 3PDT, 10A, 240VAC, SOCKET | element14 |
Applications: Universal use in control and mechanical engineering. | Conrad |
General Purpose Relays Pt370012 Sch Pnl Plugin |Amp Te Connectivity 6-1419111-0 | Newark Electronics |
Electromechanical Relay 3PDT 20A 12VDC 192Ohm Plug-In | Avnet America |
TE Connectivity PT370012 3PDT Relay 12VDC 10A Plug-In 3 Pole | Rapid Electronics |
TE Connectivity - Schrack Industrial Relay PT 3CO DC 12V 10A Blade Terminal | Distrelec |
INDUSTRY RELAY 12V 10A 3CO THT | TTI Europe |
General Purpose Relays 3P SLDR TST BTN 12DC | Sager |
Where can I find additional details, specifications and documents for a 6-1419111-0?
Additional datasheets, footprints and schematics for 6-1419111-0 are listed on our Part Details page. You can also find images and similar parts to 6-1419111-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1419111-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1419111-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1419111-0 fall under?
The 6-1419111-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1419111-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1419111-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1419111-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1419111-0 have stock available?
Authorised distributors including element14, Conrad, Powell Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 6-1419111-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1419111-0 often in real-time on the comparison pages.
What if I can't find stock of 6-1419111-0?
You can fill out our help required form which you can use to request a quote for 6-1419111-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.