Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-6-1393238-2,
CX8717-000, 6-1393238-2, RTD14012 |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.86
|
1,920
in stock
|
Buy Now | |
TTI Europe
from US$1.22
|
59,080
in stock
|
Buy Now | |
Future Electronics
from US$1.36
|
26,196
in stock
|
Buy Now | |
Sager
from US$1.78
|
10,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.83
|
1,955
in stock
|
Buy Now | |
Chip One Stop
from US$2.34
|
1,920
in stock
|
Buy Now | |
Farnell
from US$2.70
|
1,360
in stock
|
Buy Now | |
Schukat Electronic
from US$1.13
|
520
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.34
|
432
in stock
|
Buy Now | |
Distrelec
from US$3.98
|
45
in stock
|
Buy Now | |
RS
from US$3.61
|
36
in stock
|
Buy Now | |
Conrad
from US$4.66
|
14
in stock
|
Buy Now | |
Avnet Abacus
-
|
143,480
in stock
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
Boersig
from US$2.35
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 10 – 20A, 16A |
Contact Current Rating (Max) | 16A |
Terminal Type | Plug-In, PCB-THT |
Contact Material | AgNi90/10 |
Contact Number of Poles | 1 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | .618in, 15.7mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Creepage Class | 8mm |
Coil Resistance | 360Ω |
Contact Limiting Breaking Current | 16A |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Magnetic System | Monostable, DC |
Coil Power Rating DC | 400mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Special Features | UL Coil Insulation Class F |
Contact Voltage Rating | 250VAC |
Contact Limiting Making Current | 30A |
Contact Limiting Continuous Current | 16A |
Relay Mounting Type | Printed Circuit Board, Socket |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTIII |
POWER RELAY 12V 16A 1CO THT | TTI Europe |
RT1 Series 16 A SPDT 12 VDC PCB Mount General Purpose Power Relay | Future Electronics |
General Purpose Relays SPDT 16 A 12VDC | Sager |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
Power/Signal Relay, 1 Form C, Spdt, Momentary |Amp Te Connectivity 6-1393238-2 | Newark Electronics |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Relay SPDT 16A 12V 360R | Schukat Electronic |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity PCB Power Relay RT1 1CO 16A DC 12V 360Ohm | Distrelec |
GP Relay Power PCB Through Hole Non Latc | RS |
Additional technical information: Type of relay mounting: PCB, plug-in basesealing class: RTIIIinsulation distance class (mm): 8insulation creep current class (mm): 8insulation probe functions: Tracking index of relay base PTI250contact cut-off current (A): 16contact switch-on current (A): 30contact duration limit current (A): 16contact numbers of the poles: 1magnet system: Monostable, DC | Conrad |
Electromechanical Relay SPDT 16A 12VDC 360Ohm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6-1393238-2?
Additional datasheets, footprints and schematics for 6-1393238-2 are listed on our Part Details page. You can also find images and similar parts to 6-1393238-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393238-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393238-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393238-2 fall under?
The 6-1393238-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393238-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393238-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393238-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393238-2 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Sager, Rapid Electronics and Newark Electronics have stock available or on a lead time for 6-1393238-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393238-2 often in real-time on the comparison pages.
What if I can't find stock of 6-1393238-2?
You can fill out our help required form which you can use to request a quote for 6-1393238-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.