Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1393243-7 |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.34
|
161
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
4,120
in stock
|
Buy Now | |
element14
from US$3.97
|
4,117
in stock
|
Buy Now | |
Schukat Electronic
from US$1.57
|
1,040
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.97
|
1,025
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,460
in stock
|
Buy Now | |
Avnet America
from US$2.39
|
-
|
Buy Now | |
Boersig
from US$2.36
|
-
|
Buy Now | |
TTI Europe
from US$1.73
|
-
|
Buy Now | |
Sager
from US$2.57
|
-
|
Buy Now |
Product Weight | 13g, .459oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 2 Form A (NO) |
Contact Number of Poles | 2 |
Contact Current Class | 5 – 10A, 16A |
Terminal Type | Plug-In, PCB-THT |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 8A |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Continuous Current | 8A |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Coil Resistance | 360Ω |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Breaking Current | 8A |
Insulation Creepage Class | 8mm |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 12VDC |
Coil Power Rating DC | 400mW |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Carton, Tube |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTII |
RT2 Series 8 A DPST 12 VDC PCB Mount Miniature General Purpose Power Relay | Future Electronics |
RELAY, DPST-NO, 250VAC, 8A | element14 |
Relay DPST 8A 12V 360R | Schukat Electronic |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - Schrack PCB Power Relay RT 2NO 8A DC 12V 360Ohm | Distrelec |
Electromechanical Relay DPST-NO 15A 12VDC 360Ohm Through Hole | Avnet Abacus |
POWER RELAY 12V 8A 2NO THT | TTI Europe |
General Purpose Relays 12V 8A 2NO THT POWER RELAY | Sager |
Where can I find additional details, specifications and documents for a 9-1393243-7?
Additional datasheets, footprints and schematics for 9-1393243-7 are listed on our Part Details page. You can also find images and similar parts to 9-1393243-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393243-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393243-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393243-7 fall under?
The 9-1393243-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393243-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393243-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393243-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393243-7 have stock available?
Authorised distributors including Future Electronics, element14, Schukat Electronic, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 9-1393243-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393243-7 often in real-time on the comparison pages.
What if I can't find stock of 9-1393243-7?
You can fill out our help required form which you can use to request a quote for 9-1393243-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.