Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RTD14024,
6-1393238-8 |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.01
|
49
in stock
|
Buy Now | |
TTI Europe
from US$1.19
|
52,520
in stock
|
Buy Now | |
Rapid Electronics
from US$2.48
|
2,385
in stock
|
Buy Now | |
Schukat Electronic
from US$1.21
|
1,220
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.91
|
352
in stock
|
Buy Now | |
Conrad
from US$5.34
|
19
in stock
|
Buy Now | |
Avnet Abacus
-
|
31,380
in stock
|
Buy Now | |
Newark Electronics
from US$4.37
|
-
|
Buy Now | |
Future Electronics
from US$2.67
|
-
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
Boersig
from US$2.35
|
-
|
Buy Now | |
Sager
from US$2.53
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Terminal Type | Plug-In, PCB-THT |
Contact Current Rating (Max) | 16A |
Contact Current Class | 16A, 10 – 20A |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | .618in, 15.7mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Voltage Rating | 250VAC |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Class | 8mm |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Coil Resistance | 1440Ω |
Coil Power Rating DC | 400mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 24VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Limiting Breaking Current | 16A |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Making Current | 30A |
Contact Limiting Continuous Current | 16A |
Relay Mounting Type | Printed Circuit Board, Socket |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
POWER RELAY 24V 16A 1CO THT | TTI Europe |
General Purpose Relays RTD14024 | Rapid Electronics |
Relay SPDT 16A 24V 1440R | Schukat Electronic |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - Schrack PCB Power Relay RT 1CO 16A DC 24V 1.44kOhm | Distrelec |
Additional technical information: Type of relay mounting: PCB, plug-in basesealing class: RTIIIinsulation distance class (mm): 8insulation creep current class (mm): 8insulation probe functions: Tracking index of relay base PTI250contact cut-off current (A): 16contact switch-on current (A): 30contact duration limit current (A): 16contact numbers of the poles: 1magnet system: Monostable, DC | Conrad |
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole | Avnet Abacus |
General Purpose Relays Rtd14024 |Amp Te Connectivity 6-1393238-8 | Newark Electronics |
RT1 Series 16 A SPDT 24 VDC Through hole General Purpose Power Relay | Future Electronics |
General Purpose Relays 16 AMP 24VDC SPDT | Sager |
Where can I find additional details, specifications and documents for a 6-1393238-8?
Additional datasheets, footprints and schematics for 6-1393238-8 are listed on our Part Details page. You can also find images and similar parts to 6-1393238-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393238-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393238-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393238-8 fall under?
The 6-1393238-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393238-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393238-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393238-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393238-8 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Schukat Electronic, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 6-1393238-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393238-8 often in real-time on the comparison pages.
What if I can't find stock of 6-1393238-8?
You can fill out our help required form which you can use to request a quote for 6-1393238-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.