Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1419108-5,
RTD34-012 |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.99
|
No stock
|
Buy Now | |
TTI Europe
from US$1.33
|
21,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.56
|
5,219
in stock
|
Buy Now | |
Future Electronics
from US$2.34
|
3,000
in stock
|
Buy Now | |
Boersig
from US$2.17
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
-
|
Buy Now | |
Avnet America
from US$2.62
|
-
|
Buy Now | |
element14
from US$2.96
|
-
|
Buy Now | |
Sager
from US$2.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT, Plug-In |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 16A |
Contact Current Class | 16A, 10 – 20A |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Limiting Breaking Current | 16A |
Coil Special Features | UL Coil Insulation Class F |
Contact Voltage Rating | 250VAC |
Insulation Creepage Class | 8mm |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 360Ω |
Contact Limiting Making Current | 30A |
Coil Power Rating DC | 400mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Contact Limiting Continuous Current | 16A |
Relay Mounting Type | Socket, Printed Circuit Board |
Packaging Method | Carton, Tube |
実装方法 | Tube, Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
POWER RELAY 12V 16A 1NO THT | TTI Europe |
Relay: electromagnetic | Transfer Multisort Elektronik |
RT1 Series 16 A SPST (1 Form A) 12 VDC PCB Mount General Purpose Power Relay | Future Electronics |
Relay, 12Vdc, 16A, Spst-No, Tht | Newark Electronics |
Electromechanical Relay SPST-NO 16A 12VDC 360Ohm Through Hole | Avnet America |
General Purpose Relays 16 AMP 12VDC SPST NO PCB RELAY | Sager |
RELAY, SPST-NO, 250VAC, 16A | Farnell |
Where can I find additional details, specifications and documents for a 3-1419108-5?
Additional datasheets, footprints and schematics for 3-1419108-5 are listed on our Part Details page. You can also find images and similar parts to 3-1419108-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1419108-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1419108-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1419108-5 fall under?
The 3-1419108-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1419108-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1419108-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1419108-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1419108-5 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Future Electronics, Boersig and Newark Electronics have stock available or on a lead time for 3-1419108-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1419108-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1419108-5?
You can fill out our help required form which you can use to request a quote for 3-1419108-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.