Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT78724 |
Prices starting from US$3.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.91
|
No stock
|
Buy Now | |
TE Store
from US$9.85
|
2,233
in stock
|
Buy Now | |
Newark Electronics
from US$5.01
|
1,538
in stock
|
Buy Now | |
element14
from US$4.79
|
1,383
in stock
|
Buy Now | |
Farnell
from US$4.60
|
1,383
in stock
|
Buy Now | |
Rapid Electronics
from US$3.54
|
770
in stock
|
Buy Now | |
TTI Europe
from US$3.46
|
520
in stock
|
Buy Now | |
Chip One Stop
from US$5.08
|
450
in stock
|
Buy Now | |
Heilind Electronics
from US$4.84
|
330
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.31
|
256
in stock
|
Buy Now | |
Distrelec
from US$3.46
|
161
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.84
|
77
in stock
|
Buy Now | |
Conrad
from US$6.50
|
67
in stock
|
Buy Now | |
Boersig
from US$3.57
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
920
in stock
|
Buy Now | |
Future Electronics
from US$4.07
|
-
|
Buy Now | |
Avnet America
from US$3.92
|
-
|
Buy Now | |
RS Americas
from US$5.57
|
-
|
Buy Now | |
Sager
from US$4.43
|
-
|
Buy Now |
Grounding Provision | Without |
---|---|
Pole Configuration | 1 |
Socket Type | DIN Rail Mount |
Mounting Type | DIN Rail Snap Mount |
Product Type | Accessory |
Accessory Type | DIN Rail Socket |
RT78724 Relay Socket Type: DIN Rail Mount Product Mount Type: DIN Rail Pole Configuration: 1 Relay Accessory Type: Accessory DIN Rail Socket DIN Rail Mount 1 Accessory | Relay Accessories & Socket & Clip | Part Number: 8-1415035-1 | Internal Number: 8-1415035-1 | Alias Number: RT78724 | TE Connectivity | TE Store |
Relay Socket, 12A, 240V | Newark Electronics |
Socket, DIN 3.5mm pitch screw term. | element14 |
SOCKET, DIN, 3.5MM PITCH, SCREW TERM | Farnell |
Relay Sockets&Hardware Access Industrial | Rapid Electronics |
SOCKET FOR RT RELAY | TTI Europe |
RT78724 SKT&CLIP,DIN RAIL MT | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
TE Connectivity - Schrack Relay socket 1-pole, 12A, 400V, Screw Terminal | Distrelec |
Additional technical information: Socket type: DIN rail mounting | Conrad |
Conn Relay Socket SKT 5 POS Screw ST Panel Mount | Avnet Abacus |
Relay socket DIN rail 3.5mm pin | RS |
RT Relay Socket w/ Screw-type Terminals Pinning 3.5 mm for DIN Rail Mount | Future Electronics |
RT78724 | TE Connectivity 8-1415035-1 | RS Americas |
Relay Sockets & Hardware Access Industrial | Sager |
Where can I find additional details, specifications and documents for a 8-1415035-1?
Additional datasheets, footprints and schematics for 8-1415035-1 are listed on our Part Details page. You can also find images and similar parts to 8-1415035-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1415035-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1415035-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1415035-1 fall under?
The 8-1415035-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 8-1415035-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1415035-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1415035-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1415035-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 8-1415035-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1415035-1 often in real-time on the comparison pages.
What if I can't find stock of 8-1415035-1?
You can fill out our help required form which you can use to request a quote for 8-1415035-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.