Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT425024 |
Prices starting from US$3.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.17
|
1,109
in stock
|
Buy Now | |
TTI Europe
from US$3.90
|
37,600
in stock
|
Buy Now | |
Rapid Electronics
from US$7.01
|
3,279
in stock
|
Buy Now | |
element14
from US$7.89
|
1,109
in stock
|
Buy Now | |
TE Store
from US$16.94
|
979
in stock
|
Buy Now | |
Newark Electronics
from US$5.88
|
794
in stock
|
Buy Now | |
Chip One Stop
from US$8.21
|
794
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.94
|
477
in stock
|
Buy Now | |
Distrelec
from US$7.07
|
134
in stock
|
Buy Now | |
Micros
from US$4.85
|
40
in stock
|
Buy Now | |
Conrad
from US$14.15
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$6.73
|
-
|
Buy Now | |
Avnet America
from US$6.67
|
-
|
Buy Now | |
Boersig
from US$6.62
|
-
|
Buy Now | |
Sager
from US$8.97
|
-
|
Buy Now |
Product Weight | .459oz, 13g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT, Plug-In |
Contact Current Class | 16A, 5 – 10A |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 2 |
Contact Plating Material | Gold |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgNi90/10 |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Width | 12.7mm, .5in |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Resistance | 1440Ω |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Breaking Current | 8A |
Insulation Creepage Class | 8mm |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Contact Limiting Continuous Current | 8A |
Coil Power Rating DC | 400mW |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 24VDC |
Relay Mounting Type | Socket, Printed Circuit Board |
Packaging Method | Carton, Tube |
実装方法 | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
POWER RELAY 24V 8A 2CO THT | TTI Europe |
General Purpose Relays 24V 8A 2CO THT POWER RELAY | Rapid Electronics |
RELAY, POWER, PCB, 24VDC, 8A | element14 |
RT425024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 1440 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 1440 Ω | Power Relay | Part Number: 8-1393243-5 | Internal Number: 8-1393243-5 | Alias Number: RT425024 | TE Connectivity | TE Store |
General Purpose Relays 24V 8A 2Co Tht Power Relay |Amp Te Connectivity 8-1393243-5 | Newark Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - Schrack PCB Power Relay RT2 2CO 8A DC 24V 1.44kOhm | Distrelec |
Power Relay 24VDC 8A DPDT(29x12.7x15.7)mm THT | Micros |
Additional technical information: Type of relay mounting: PCB, plug-in basesealing class: RTIIinsulation distance class (mm): 8insulation creep current class (mm): 8insulation probe functions: Tracking index of relay base PTI250contact cut-off current (A): 8contact coating material: Goldcontact switch-on current (A): 15contact limit current (A): 8contact numbers of the 2magnet system: Monostable, DC | Conrad |
Electromechanical Relay DPDT 15A 24VDC 1.44KOhm Through Hole | Avnet Abacus |
24 Vdc 1.44 kOhm 15 A DPDT (29 x 12.7 x 15.7 mm) Industrial Relay | Future Electronics |
Where can I find additional details, specifications and documents for a 8-1393243-5?
Additional datasheets, footprints and schematics for 8-1393243-5 are listed on our Part Details page. You can also find images and similar parts to 8-1393243-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393243-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393243-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393243-5 fall under?
The 8-1393243-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393243-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393243-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393243-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393243-5 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, element14, Farnell and TE Store have stock available or on a lead time for 8-1393243-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393243-5 often in real-time on the comparison pages.
What if I can't find stock of 8-1393243-5?
You can fill out our help required form which you can use to request a quote for 8-1393243-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.