Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PT78730 |
Prices starting from US$4.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.57
|
42
in stock
|
Buy Now | |
element14
from US$20.64
|
639
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.94
|
240
in stock
|
Buy Now | |
TE Store
from US$34.49
|
176
in stock
|
Buy Now | |
Rapid Electronics
from US$5.56
|
163
in stock
|
Buy Now | |
Conrad
from US$25.58
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$18.50
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$18.28
|
42
in stock
|
Buy Now | |
Distrelec
from US$13.77
|
19
in stock
|
Buy Now | |
Boersig
from US$5.48
|
10
in stock
|
Buy Now | |
Avnet America
from US$13.23
|
-
|
Buy Now | |
TTI Europe
from US$6.70
|
-
|
Buy Now | |
Sager
from US$14.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Grounding Provision | Without |
---|---|
Pole Configuration | 3 |
Socket Type | DIN Rail Mount |
Mounting Type | DIN Rail Snap Mount |
Product Type | Socket |
Accessory Type | DIN Rail Socket |
Socket for PT3 DIN screw terminal | element14 |
SOCKET, FOR PT3 DIN SCREW TERMINAL | Farnell |
Socket | Transfer Multisort Elektronik |
PT78730 Relay Socket Type: DIN Rail Mount Product Mount Type: DIN Rail Pole Configuration: 3 Relay Accessory Type: Socket DIN Rail Socket DIN Rail Mount 3 Socket | Relay Accessories & Socket & Clip | Part Number: 9-1415071-1 | Internal Number: 9-1415071-1 | Alias Number: PT78730 | TE Connectivity | TE Store |
Relay Sockets&Hardware FOR PT3 DIN SCRE term For | Rapid Electronics |
Additional technical information: Socket type: DIN rail mounting | Conrad |
Relay Socket, 3Pole, 240Vac, Din Rail | Newark Electronics |
TE Connectivity - Schrack Relay Socket PT Series Miniature Relays | Distrelec |
Conn Relay Socket SKT 14 POS Screw ST Panel Mount | Avnet America |
RELAY ACCESSORY | TTI Europe |
Relay Sockets & Hardware FOR PT3 DIN SCRE term For use with:PT | Sager |
Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 14Pins |
Current Rating | 10A |
Voltage Rating | 240VAC |
Product Range | PT Series |
Where can I find additional details, specifications and documents for a 9-1415071-1?
Additional datasheets, footprints and schematics for 9-1415071-1 are listed on our Part Details page. You can also find images and similar parts to 9-1415071-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1415071-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1415071-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1415071-1 fall under?
The 9-1415071-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 9-1415071-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1415071-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1415071-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1415071-1 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, TE Store and Rapid Electronics have stock available or on a lead time for 9-1415071-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1415071-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1415071-1?
You can fill out our help required form which you can use to request a quote for 9-1415071-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.