Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.21
|
4,854
in stock
|
Buy Now | |
Newark Electronics
from US$2.66
|
4,854
in stock
|
Buy Now | |
Rapid Electronics
from US$2.05
|
4,854
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
4,854
in stock
|
Buy Now | |
Farnell
from US$2.85
|
3,939
in stock
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
RS Americas
from US$2.96
|
-
|
Buy Now | |
Boersig
from US$2.11
|
-
|
Buy Now | |
TTI Europe
from US$1.88
|
-
|
Buy Now | |
Sager
from US$2.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 20VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Alloy |
Coil Resistance | 952ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (27-Jun-2018) |
General Purpose Relays Rt134020 |Amp Te Connectivity 2-1393239-9 | Newark Electronics |
General Purpose Relays RT134020 | Rapid Electronics |
TE Connectivity - Schrack Power Relay, RT, 1NO, DC, 20V | Distrelec |
POWER RELAY, SPST-NO, 16A, 20VDC, THT | Farnell |
Electromechanical Relay SPST-NO 12A 20VDC Through Hole | Avnet America |
Shrack, RT134020 , Power PCB Relay | TE Connectivity 2-1393239-9 | RS Americas |
RT134020 | Boersig |
RT1 POWER PCB RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 2-1393239-9 .?
Additional datasheets, footprints and schematics for 2-1393239-9 . are listed on our Part Details page. You can also find images and similar parts to 2-1393239-9 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393239-9 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393239-9 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393239-9 . fall under?
The 2-1393239-9 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2-1393239-9 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393239-9 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393239-9 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393239-9 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1393239-9 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393239-9 . often in real-time on the comparison pages.
What if I can't find stock of 2-1393239-9 .?
You can fill out our help required form which you can use to request a quote for 2-1393239-9 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.