Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RTE44110 |
Prices starting from US$3.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.84
|
2,969
in stock
|
Buy Now | |
Rapid Electronics
from US$4.31
|
2,969
in stock
|
Buy Now | |
Chip One Stop
from US$3.32
|
2,969
in stock
|
Buy Now | |
Newark Electronics
from US$4.50
|
-
|
Buy Now | |
Avnet America
from US$4.04
|
-
|
Buy Now | |
RS Americas
from US$5.51
|
-
|
Buy Now | |
Sager
from US$4.35
|
-
|
Buy Now | |
Farnell
from US$6.90
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Weight | 13g, .459oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 2 Form A (NO) |
Contact Current Rating (Max) | 8A |
Contact Current Class | 5 – 10A, 16A |
Terminal Type | Plug-In, PCB-THT |
Contact Material | AgNi90/10 |
Contact Number of Poles | 2 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | 15.7mm, .618in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Breaking Current | 8A |
Coil Resistance | 28800Ω |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Voltage Rating | 250VAC |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | 400 – 500mW |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Voltage Rating | 110VDC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Continuous Current | 8A |
Insulation Creepage Class | 8mm |
Coil Magnetic System | Monostable, DC |
Contact Limiting Making Current | 15A |
Coil Power Rating DC | 420mW |
Relay Mounting Type | Printed Circuit Board, Socket |
Packaging Method | Carton, Tube |
実装方法 | Tube, Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
General Purpose Relays RTE44110 | Rapid Electronics |
TE Connectivity RTE44110 Power/Signal Relay 2 Form A 110 | Distrelec |
Rte44110 |Schrack Te Connectivity 1-1415543-5 | Newark Electronics |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-1415543-5?
Additional datasheets, footprints and schematics for 1-1415543-5 are listed on our Part Details page. You can also find images and similar parts to 1-1415543-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1415543-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1415543-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1415543-5 fall under?
The 1-1415543-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1415543-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1415543-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1415543-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1415543-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1-1415543-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1415543-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1415543-5?
You can fill out our help required form which you can use to request a quote for 1-1415543-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.