Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1393238-9 |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.80
|
4
in stock
|
Buy Now | |
TTI Europe
from US$1.19
|
25,020
in stock
|
Buy Now | |
Avnet America
from US$2.46
|
14,214
in stock
|
Buy Now | |
Future Electronics
from US$2.69
|
12,962
in stock
|
Buy Now | |
Sager
from US$2.52
|
10,760
in stock
|
Buy Now | |
Newark Electronics
from US$3.45
|
10,669
in stock
|
Buy Now | |
Chip One Stop
from US$1.93
|
10,669
in stock
|
Buy Now | |
Rapid Electronics
from US$2.54
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$2.88
|
1,125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.89
|
298
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.88
|
225
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .494oz, 14g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT, Plug-In |
Contact Current Class | 10 – 20A, 16A |
Contact Material | AgNi90/10 |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 16A |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Length | 29mm, 1.142in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Width Class (Mechanical) | 12 – 16mm |
Coil Power Rating Class | 400 – 500mW |
Insulation Creepage Class | 8mm |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Contact Limiting Making Current | 30A |
Coil Voltage Rating | 5VDC |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Voltage Rating | 250VAC |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Coil Resistance | 62Ω |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating DC | 403mW |
Contact Limiting Continuous Current | 16A |
Relay Mounting Type | Printed Circuit Board, Socket |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
POWER RELAY 5V 16A 1CO THT | TTI Europe |
Electromechanical Relay SPDT 16A 5VDC 62Ohm Through Hole | Avnet America |
RT1 Series 16 A SPDT 5 VDC PCB Mount General Purpose Power Relay | Future Electronics |
General Purpose Relays 1 FORM C, SPDT,1 C/O w/o coil supres dio | Sager |
General Purpose Relays 1 Form C, Spdt,1 C/O W/O |Amp Te Connectivity 5-1393238-9 | Newark Electronics |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
RTD14005 | Heilind Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay PCB SPDT 1C/O 5VDC 16A | RS |
Where can I find additional details, specifications and documents for a 5-1393238-9?
Additional datasheets, footprints and schematics for 5-1393238-9 are listed on our Part Details page. You can also find images and similar parts to 5-1393238-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393238-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393238-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393238-9 fall under?
The 5-1393238-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393238-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393238-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393238-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393238-9 have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, Sager and Newark Electronics have stock available or on a lead time for 5-1393238-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393238-9 often in real-time on the comparison pages.
What if I can't find stock of 5-1393238-9?
You can fill out our help required form which you can use to request a quote for 5-1393238-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.