Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-7-1393243-6,
E76605-000, 7-1393243-6 |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.92
|
99
in stock
|
Buy Now | |
Rapid Electronics
from US$2.81
|
17,678
in stock
|
Buy Now | |
Sager
from US$2.83
|
4,465
in stock
|
Buy Now | |
Heilind Electronics
from US$3.12
|
2,475
in stock
|
Buy Now | |
TTI Europe
from US$2.32
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$2.19
|
1,140
in stock
|
Buy Now | |
element14
from US$3.55
|
1,125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.12
|
825
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.62
|
792
in stock
|
Buy Now | |
Conrad
from US$5.35
|
251
in stock
|
Buy Now | |
SOS electronic
from US$2.61
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$3.81
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$2.93
|
14
in stock
|
Buy Now | |
Avnet Abacus
-
|
43,000
in stock
|
Buy Now | |
Avnet America
from US$3.25
|
-
|
Buy Now | |
Boersig
from US$3.22
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 13g, .459oz |
Terminal Type | PCB-THT, Plug-In |
Contact Current Class | 16A, 5 – 10A |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Contact Limiting Breaking Current | 8A |
Coil Resistance | 350Ω |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Voltage Rating | 24VAC |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Power Rating Class | .5 – 1VA |
Insulation Creepage Class | 8mm |
Coil Special Features | UL Coil Insulation Class F |
Coil Magnetic System | Monostable, AC |
Coil Power Rating AC | .76VA |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Continuous Current | 8A |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Carton, Tube |
Packaging Method | Carton, Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
TE Connectivity RT424524 DPDT PCB Relay 24VAC 8A | Rapid Electronics |
General Purpose Relays DPDT 8Amps 24VAC | Sager |
RT424524 | Heilind Electronics |
POWER RELAY 24AC 8A 2CO THT | TTI Europe |
RT2 Series 8 A DPDT 24 VAC PCB Mount Miniature General Purpose Power Relay | Future Electronics |
RELAY, DPDT, 250VAC, 8A | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
Application: Boiler controls, time relays, garage-door controls, automatic vending machines, interface modules. | Conrad |
TE Connectivity - Schrack PCB Power Relay RT 2CO 8A AC 24V 350Ohm | Distrelec |
Power Relay 24VAC 2c 8A max.400VAC 350Ohm AgNi, THT | SOS electronic |
Power/Signal Relay, 2 Form C, Dpdt, Momentary |Amp Te Connectivity 7-1393243-6 | Newark Electronics |
Electromechanical Relay DPDT 15A 24VAC 350Ohm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 7-1393243-6?
Additional datasheets, footprints and schematics for 7-1393243-6 are listed on our Part Details page. You can also find images and similar parts to 7-1393243-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393243-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393243-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393243-6 fall under?
The 7-1393243-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393243-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393243-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393243-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393243-6 have stock available?
Authorised distributors including Rapid Electronics, Sager, Heilind Electronics, TTI Europe and Future Electronics have stock available or on a lead time for 7-1393243-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393243-6 often in real-time on the comparison pages.
What if I can't find stock of 7-1393243-6?
You can fill out our help required form which you can use to request a quote for 7-1393243-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.