Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT424060 |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.48
|
356
in stock
|
Buy Now | |
TE Store
from US$8.17
|
2,966
in stock
|
Buy Now | |
Newark Electronics
from US$4.09
|
2,307
in stock
|
Buy Now | |
element14
from US$5.33
|
2,307
in stock
|
Buy Now | |
Farnell
from US$3.63
|
2,307
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.51
|
683
in stock
|
Buy Now | |
Avnet America
from US$3.22
|
-
|
Buy Now | |
RS Americas
from US$4.05
|
-
|
Buy Now | |
Boersig
from US$3.21
|
-
|
Buy Now | |
Distrelec
from US$5.44
|
-
|
Buy Now | |
TTI Europe
from US$3.71
|
-
|
Buy Now | |
Sager
from US$3.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | .459oz, 13g |
Contact Current Class | 5 – 10A, 16A |
Contact Arrangement | 2 Form C (CO) |
Contact Current Rating (Max) | 8A |
Contact Material | AgNi90/10 |
Terminal Type | PCB-THT |
Contact Number of Poles | 2 |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Width | 12.7mm, .5in |
Product Length | 29mm, 1.142in |
Insulation Clearance Between Contact & Coil | .394in, 10mm |
Insulation Creepage Class | 8mm |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Magnetic System | Monostable, DC |
Contact Limiting Breaking Current | 8A |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Limiting Short-Time Current | 8A |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | 400 – 500mW |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 60VDC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Continuous Current | 8A |
Coil Resistance | 8570Ω |
Coil Power Rating DC | 420mW |
Contact Voltage Rating | 250VAC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton, Box & Tube |
実装方法 | Box & Tube, Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Ambient Temperature Class | 70 – 85°C |
RT424060 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 420 mW Coil Resistance: 8570 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 420 mW 8570 Ω | Power Relay | Part Number: 7-1393243-3 | Internal Number: 7-1393243-3 | Alias Number: RT424060 | TE Connectivity | TE Store |
Power Relay, Dpdt, 8A, 250Vac, Th | Newark Electronics |
POWER RELAY, DPDT, 8A, 250VAC, TH | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay,power,PCB,DPDT,8A,60Vdc,AgNi cont | RS |
Electromechanical Relay DPDT 15A 60VDC 8.57KOhm Through Hole | Avnet America |
Relay, RT424060 | TE Connectivity 7-1393243-3 | RS Americas |
TE Connectivity - AMP Power Relay RT424060 | Distrelec |
POWER RELAY 60V 8A 2CO THT | TTI Europe |
General Purpose Relays RT424060 | Sager |
Where can I find additional details, specifications and documents for a 7-1393243-3?
Additional datasheets, footprints and schematics for 7-1393243-3 are listed on our Part Details page. You can also find images and similar parts to 7-1393243-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393243-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393243-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393243-3 fall under?
The 7-1393243-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393243-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393243-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393243-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393243-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 7-1393243-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393243-3 often in real-time on the comparison pages.
What if I can't find stock of 7-1393243-3?
You can fill out our help required form which you can use to request a quote for 7-1393243-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.