Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RTE25524 |
Product Weight | .459oz, 13g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT, Plug-In |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 2 |
Contact Current Class | 5 – 10A, 16A |
Contact Plating Material | Gold |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Coil Power Rating AC | .76VA |
Contact Limiting Breaking Current | 8A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Voltage Rating | 24VAC |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Power Rating Class | .5 – 1VA |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Class | 8mm |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Coil Magnetic System | Monostable, AC |
Coil Resistance | 350Ω |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Continuous Current | 8A |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Relay Mounting Type | Printed Circuit Board, Socket |
Packaging Method | Carton, Tube |
実装方法 | Carton, Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
RTE25524 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .76 VA Coil Resistance: 350 Ω Standard Monostable, AC .5 – 1 VA .76 VA | Power Relay | Part Number: 2-1393243-4 | Internal Number: 2-1393243-4 | Alias Number: RTE25524 | TE Connectivity | TE Store |
Power Relay 24VAC 15A DPDT( (29mm 12.7mm 15.7mm)) THT | Future Electronics |
Electromechanical Relay DPDT 15A 24VAC 350Ohm Through Hole | Avnet America |
Relay, RTE25524 | TE Connectivity 2-1393243-4 | RS Americas |
RT2 POWER PCB RELAY | TTI Europe |
General Purpose Relays RTE25524 | Sager |
Where can I find additional details, specifications and documents for a 2-1393243-4?
Additional datasheets, footprints and schematics for 2-1393243-4 are listed on our Part Details page. You can also find images and similar parts to 2-1393243-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1393243-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1393243-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1393243-4 fall under?
The 2-1393243-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1393243-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1393243-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1393243-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1393243-4 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 2-1393243-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1393243-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1393243-4?
You can fill out our help required form which you can use to request a quote for 2-1393243-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.