Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393243-8 |
Prices starting from US$2.97
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.65
|
282
in stock
|
Buy Now | |
Heilind Electronics
from US$3.11
|
7,447
in stock
|
Buy Now | |
Rapid Electronics
from US$4.30
|
3,584
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.11
|
2,482
in stock
|
Buy Now | |
Chip One Stop
from US$3.48
|
282
in stock
|
Buy Now | |
Sager
from US$4.26
|
250
in stock
|
Buy Now | |
Distrelec
from US$5.61
|
10
in stock
|
Buy Now | |
Conrad
from US$6.54
|
4
in stock
|
Buy Now | |
Future Electronics
from US$4.12
|
-
|
Buy Now | |
Avnet America
from US$4.09
|
-
|
Buy Now | |
Boersig
from US$4.06
|
-
|
Buy Now | |
TTI Europe
from US$2.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 13g, .459oz |
Terminal Type | PCB-THT, Plug-In |
Contact Current Class | 16A, 5 – 10A |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Contact Limiting Breaking Current | 8A |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Power Rating Class | .5 – 1VA |
Insulation Creepage Class | 8mm |
Coil Special Features | UL Coil Insulation Class F |
Coil Resistance | 8100Ω |
Coil Magnetic System | Monostable, AC |
Coil Power Rating AC | .76VA |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Continuous Current | 8A |
Coil Voltage Rating | 115VAC |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Relay Mounting Type | Printed Circuit Board, Socket |
Packaging Method | Tube, Carton |
実装方法 | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Category of Protection | RTII |
RT424615 | Heilind Electronics |
Power/Signal Relay 2 Form C DPDT Momentary | Rapid Electronics |
General Purpose Relays 8 Amp115Vac Dpdt 2Form C |Amp Te Connectivity 7-1393243-8 | Newark Electronics |
General Purpose Relays 8 AMP115VAC DPDT 2FORM C 2C/O | Sager |
TE Connectivity PCB Power Relay RT2 2CO 8A AC 115V 8.1kOhm | Distrelec |
Additional technical information: Type of relay mounting: PCB, plug-in basesealing class: RTIIinsulation distance class (mm): 8insulation creep current class (mm): 8insulation probe functions: Tracking index of relay base PTI250contact cut-off current (A): 8contact switch-on current (A): 15contact limit current (A): 8contact numbers of the poles: 2magnet system: Monostable, AC | Conrad |
RT2 Series 8 A DPDT 115 VAC PCB Mount Miniature General Purpose Power Relay | Future Electronics |
Power Relay DPDT 250VAC 115VAC Through Hole Tube | Avnet America |
POWER RELAY 115AC 8A 2CO THT | TTI Europe |
Electromechanical Relay DPDT 15A 115VAC 8.1KOhm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 7-1393243-8?
Additional datasheets, footprints and schematics for 7-1393243-8 are listed on our Part Details page. You can also find images and similar parts to 7-1393243-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393243-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393243-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393243-8 fall under?
The 7-1393243-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393243-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393243-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393243-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393243-8 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Heilind Electronics Asia, Newark Electronics and Chip One Stop have stock available or on a lead time for 7-1393243-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393243-8 often in real-time on the comparison pages.
What if I can't find stock of 7-1393243-8?
You can fill out our help required form which you can use to request a quote for 7-1393243-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.