Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Weight | 14g |
---|---|
Contact Current Class | 5 – 10A |
Terminal Type | PCB-THT |
Height Class (Mechanical) | 15 – 16mm |
Insulation Clearance Between Contact & Coil | 8mm |
Product Height | 15.7mm |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Switching Voltage (Max) | 300VDC, 400VAC |
Coil Special Features | UL Coil Insulation Class F |
Contact Voltage Rating | 300VDC, 250VAC |
Insulation Creepage Between Contact & Coil | 8mm |
Coil Resistance | 5520Ω |
Coil Power Rating DC | 400mW |
Coil Voltage Rating | 48VDC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Through Hole |
実装方法 | Box & Carton, Box & Tube |
Packaging Method | Box & Tube, Box & Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C |
Environmental Ambient Temperature Class | -40 – 85°C |
Where can I find additional details, specifications and documents for a 2-1415545-8?
Additional datasheets, footprints and schematics for 2-1415545-8 are listed on our Part Details page. You can also find images and similar parts to 2-1415545-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1415545-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1415545-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1415545-8 fall under?
The 2-1415545-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1415545-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1415545-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1415545-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1415545-8 have stock available?
There is no stock from authorised distributors for 2-1415545-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1415545-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1415545-8?
You can fill out our help required form which you can use to request a quote for 2-1415545-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.