Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1393243-1 |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.03
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$3.93
|
1,354
in stock
|
Buy Now | |
element14
from US$4.14
|
646
in stock
|
Buy Now | |
TTI Europe
from US$2.30
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.11
|
466
in stock
|
Buy Now | |
Boersig
from US$2.50
|
108
in stock
|
Buy Now | |
Chip One Stop
from US$4.70
|
73
in stock
|
Buy Now | |
Future Electronics
from US$2.81
|
-
|
Buy Now | |
Avnet America
from US$2.54
|
-
|
Buy Now | |
Sager
from US$2.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | .459oz, 13g |
Terminal Type | Plug-In, PCB-THT |
Contact Arrangement | 2 Form C (CO) |
Contact Current Class | 5 – 10A, 16A |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 8A |
Contact Material | AgNi90/10 |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Width | 12.7mm, .5in |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Creepage Class | 8mm |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 250VAC |
Coil Power Rating DC | 400mW |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Limiting Making Current | 15A |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Breaking Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Continuous Current | 8A |
Coil Resistance | 90Ω |
Coil Voltage Rating | 6VDC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Relay Mounting Type | Printed Circuit Board, Socket |
Packaging Method | Tube, Carton |
実装方法 | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
TE Connectivity RT424006 DPDT PCB Relay 6VDC 8A | Rapid Electronics |
RELAY, DPDT, 250VAC, 8A | element14 |
POWER RELAY 6V 8A 2CO THT | TTI Europe |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - Schrack PCB Power Relay RT2 2CO 8A DC 6V 90Ohm | Distrelec |
RT2 Series 8 A DPDT 6 VDC PCB Mount Miniature General Purpose Power Relay | Future Electronics |
Power Relay DPDT 400VAC 6VDC PC Pins Through Hole Tube | Avnet America |
General Purpose Relays RT424006 | Sager |
General Purpose Low Power PCB Relay 8A 6VDC 90Ohm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6-1393243-1?
Additional datasheets, footprints and schematics for 6-1393243-1 are listed on our Part Details page. You can also find images and similar parts to 6-1393243-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393243-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393243-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393243-1 fall under?
The 6-1393243-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393243-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393243-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393243-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393243-1 have stock available?
Authorised distributors including Rapid Electronics, element14, TTI Europe, Transfer Multisort Elektronik and Boersig have stock available or on a lead time for 6-1393243-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393243-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1393243-1?
You can fill out our help required form which you can use to request a quote for 6-1393243-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.