Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1393239-3 |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.38
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.22
|
551
in stock
|
Buy Now | |
element14
from US$3.19
|
218
in stock
|
Buy Now | |
Rapid Electronics
from US$3.75
|
76
in stock
|
Buy Now | |
Distrelec
from US$4.46
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$4.86
|
36
in stock
|
Buy Now | |
Conrad
from US$5.34
|
24
in stock
|
Buy Now | |
Avnet Abacus
-
|
48,620
in stock
|
Buy Now | |
Future Electronics
from US$2.68
|
-
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
Boersig
from US$2.40
|
-
|
Buy Now | |
TTI Europe
from US$2.13
|
-
|
Buy Now | |
Sager
from US$2.60
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Terminal Type | Plug-In, PCB-THT |
Contact Current Rating (Max) | 16A |
Contact Current Class | 16A, 10 – 20A |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | .618in, 15.7mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Coil Voltage Rating | 6VDC |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Voltage Rating | 250VAC |
Contact Limiting Breaking Current | 16A |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Class | 8mm |
Coil Magnetic System | Monostable, DC |
Contact Limiting Making Current | 30A |
Contact Limiting Continuous Current | 16A |
Coil Power Rating DC | 400mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Coil Resistance | 90Ω |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTII |
Relay: electromagnetic | Transfer Multisort Elektronik |
RELAY, SPDT, 250VAC, 16A | element14 |
TE Connectivity RT314006 SPDT PCB Relay 6VDC 16A | Rapid Electronics |
TE Connectivity PCB Power Relay RT1 1CO 16A DC 6V 90Ohm | Distrelec |
Application: Boiler controls, time relays, garage-door controls, automatic vending machines, interface modules. | Conrad |
Electromechanical Relay SPDT 16A 6VDC 90Ohm Through Hole | Avnet Abacus |
General Purpose Relay, Power Pcb Relay Rt1 Series, Spdt, 6 Vdc, 16 A Rohs Compliant: Yes |Schrack Te Connectivity 9-1393239-3 | Newark Electronics |
16A 250V 1 Form C General Purpose Industrial Relay | Future Electronics |
POWER RELAY 6V 16A 1CO THT | TTI Europe |
General Purpose Relays 16 AMP 6VDC SPDT PCB RELAY | Sager |
Where can I find additional details, specifications and documents for a 9-1393239-3?
Additional datasheets, footprints and schematics for 9-1393239-3 are listed on our Part Details page. You can also find images and similar parts to 9-1393239-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393239-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393239-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393239-3 fall under?
The 9-1393239-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393239-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393239-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393239-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393239-3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Rapid Electronics, Distrelec and Chip One Stop have stock available or on a lead time for 9-1393239-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393239-3 often in real-time on the comparison pages.
What if I can't find stock of 9-1393239-3?
You can fill out our help required form which you can use to request a quote for 9-1393239-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.