8-1393243-8 Relays by TE Connectivity

RT425060

Status: Active
Series: -
RoHS: Unknown
Aliases: RT425060
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.66

Distributor Stock
Logo for Distrelec
Distrelec
from US$5.66
4,153
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.28
4,153
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$7.26
4,153
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.71
4,153
in stock
Buy Now
Logo for Farnell
Farnell
from US$14.70
3,330
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$8.36
1,180
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.22
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.55
-
Buy Now
Logo for Sager
Sager
from US$10.20
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Weight .459oz, 13g
Insulation Special Features Tracking Index of Relay Base PTI250
Terminal Type Plug-In, PCB-THT
Contact Current Class 5 – 10A, 16A
Contact Plating Material Gold
Contact Number of Poles 2
Contact Current Rating (Max) 8A
Contact Material AgNi90/10
Contact Arrangement 2 Form C (CO)
Insulation Clearance Between Contact & Coil 10mm, .394in
Product Height 15.7mm, .618in
Insulation Clearance Class 8mm
Length Class (Mechanical) 25 – 30mm
Height Class (Mechanical) 15 – 16mm
Product Width 12.7mm, .5in
Product Length 29mm, 1.142in
Width Class (Mechanical) 12 – 16mm
Insulation Creepage Class 8mm
Contact Limiting Breaking Current 8A
Insulation Initial Dielectric Between Coil & Contact Class 4000V
Insulation Initial Dielectric Between Contacts & Coil 5000Vrms
Insulation Creepage Between Contact & Coil 10mm, .394in
Contact Limiting Short-Time Current 8A
Contact Limiting Making Current 15A
Coil Special Features UL Coil Insulation Class F
Coil Power Rating Class 400 – 500mW
Contact Switching Voltage (Max) 400VAC
Coil Voltage Rating 60VDC
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Coil Magnetic System Monostable, DC
Insulation Initial Dielectric Between Adjacent Contacts 2500Vrms
Contact Limiting Continuous Current 8A
Coil Resistance 8570Ω
Coil Power Rating DC 420mW
Contact Voltage Rating 250VAC
Relay Mounting Type Printed Circuit Board, Socket
Packaging Method Box & Tube, Carton
実装方法 Box & Tube, Carton
Power Relay Type Standard
Environmental Category of Protection RTII
Environmental Ambient Temperature (Max) 85°C, 185°F
Environmental Ambient Temperature Class 70 – 85°C


Alternative Descriptions

General Purpose Relays Rt425060 |Amp Te Connectivity 8-1393243-8 | Newark Electronics
General Purpose Relays RT425060 | Rapid Electronics
TE Connectivity - Schrack Power Relay, RT, 2CO, DC, 60V | Distrelec
POWER RELAY, DPDT, 8A, 60VDC, THT | Farnell
RT2 POWER PCB RELAY | TTI Europe
Electromechanical Relay DPDT 15A 60VDC 8.57KOhm Through Hole | Avnet America
Relay, RT425060 | TE Connectivity 8-1393243-8 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8-1393243-8?

Additional datasheets, footprints and schematics for 8-1393243-8 are listed on our Part Details page. You can also find images and similar parts to 8-1393243-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8-1393243-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393243-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8-1393243-8 fall under?

The 8-1393243-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 8-1393243-8 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393243-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 8-1393243-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8-1393243-8 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 8-1393243-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8-1393243-8 often in real-time on the comparison pages.

What if I can't find stock of 8-1393243-8?

You can fill out our help required form which you can use to request a quote for 8-1393243-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay