Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-1393243-8,
C61527-000, 1-1393243-8 |
Prices starting from US$2.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.14
|
295
in stock
|
Buy Now | |
TTI Europe
from US$2.94
|
59,620
in stock
|
Buy Now | |
element14
from US$4.27
|
4,728
in stock
|
Buy Now | |
Rapid Electronics
from US$4.15
|
4,342
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.08
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$6.48
|
57
in stock
|
Buy Now | |
Chip One Stop
from US$6.90
|
57
in stock
|
Buy Now | |
Conrad
from US$12.12
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
45,500
in stock
|
Buy Now | |
Future Electronics
from US$5.01
|
-
|
Buy Now | |
Avnet America
from US$4.95
|
-
|
Buy Now | |
Avnet Asia
from US$4.85
|
-
|
Buy Now | |
Boersig
from US$4.91
|
-
|
Buy Now | |
Sager
from US$5.32
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 13g, .459oz |
Terminal Type | PCB-THT, Plug-In |
Contact Current Class | 16A, 5 – 10A |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Contact Limiting Breaking Current | 8A |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Power Rating AC | .74VA |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Power Rating Class | .5 – 1VA |
Insulation Creepage Class | 8mm |
Coil Special Features | UL Coil Insulation Class F |
Coil Magnetic System | Monostable, AC |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Continuous Current | 8A |
Coil Voltage Rating | 230VAC |
Coil Resistance | 32500Ω |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Carton, Tube |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTIII |
POWER RELAY 230AC 8A 2CO THT | TTI Europe |
RELAY, DPDT, 250VAC, 8A | element14 |
General Purpose Relays RTE24730 | Rapid Electronics |
TE Connectivity - Schrack PCB Power Relay RT2 2CO 8A AC 230V 32.5kOhm | Distrelec |
Relay: electromagnetic | Transfer Multisort Elektronik |
General Purpose Relays Rte24730 |Amp Te Connectivity 1-1393243-8 | Newark Electronics |
Additional technical information: Type of relay mounting: PCB, plug-in basesealing class: RTIIIinsulation distance class (mm): 8insulation creep current class (mm): 8insulation probe functions: Tracking index of relay base PTI250contact cut-off current (A): 8contact switch-on current (A): 15contact duration limit current (A): 8contact numbers of the poles: 2magnet system: Monostable, AC | Conrad |
Electromechanical Relay DPDT 15A 230VAC 32.5KOhm Through Hole | Avnet Abacus |
General Purpose Relay DPDT (2 Form C) 230VAC Coil Through Hole | Future Electronics |
General Purpose Relays DPDT 8A 230VAC | Sager |
Where can I find additional details, specifications and documents for a 1-1393243-8?
Additional datasheets, footprints and schematics for 1-1393243-8 are listed on our Part Details page. You can also find images and similar parts to 1-1393243-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393243-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393243-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393243-8 fall under?
The 1-1393243-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393243-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393243-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393243-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393243-8 have stock available?
Authorised distributors including TTI Europe, element14, Rapid Electronics, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 1-1393243-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393243-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1393243-8?
You can fill out our help required form which you can use to request a quote for 1-1393243-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.