Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393243-0 |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.08
|
225
in stock
|
Buy Now | |
TTI Europe
from US$1.89
|
27,000
in stock
|
Buy Now | |
Rapid Electronics
from US$4.54
|
2,850
in stock
|
Buy Now | |
element14
from US$3.50
|
2,203
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.37
|
1,773
in stock
|
Buy Now | |
Future Electronics
from US$1.98
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$2.27
|
260
in stock
|
Buy Now | |
Boersig
from US$2.92
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.66
|
-
|
Buy Now | |
Avnet America
from US$2.94
|
-
|
Buy Now | |
Sager
from US$3.16
|
-
|
Buy Now |
Product Weight | .459oz, 13g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Number of Poles | 2 |
Terminal Type | Plug-In, PCB-THT |
Contact Current Class | 16A, 5 – 10A |
Contact Current Rating (Max) | 8A |
Contact Material | AgNi90/10 |
Contact Arrangement | 2 Form C (CO) |
Insulation Clearance Between Contact & Coil | .394in, 10mm |
Height Class (Mechanical) | 15 – 16mm |
Product Width | .5in, 12.7mm |
Insulation Clearance Class | 8mm |
Product Length | 29mm, 1.142in |
Product Height | 15.7mm, .618in |
Width Class (Mechanical) | 12 – 16mm |
Length Class (Mechanical) | 25 – 30mm |
Contact Limiting Continuous Current | 8A |
Contact Limiting Breaking Current | 8A |
Coil Power Rating Class | 400 – 500mW |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Resistance | 5520Ω |
Contact Limiting Making Current | 15A |
Coil Power Rating DC | 417mW |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Voltage Rating | 48VDC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Socket, Printed Circuit Board |
Packaging Method | Carton, Tube |
実装方法 | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTII |
POWER RELAY 48V 8A 2CO THT | TTI Europe |
TE Connectivity RT424048 DPDT PCB Relay 48VDC 8A | Rapid Electronics |
RELAY, DPDT, 250VAC, 8A | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
Schrack Series 8 A DPDT (2 Form C) 48 V PCB Mount General Purpose Power Relay | Future Electronics |
Relay DPDT 8A 48V 5520R | Schukat Electronic |
TE Connectivity - Schrack PCB Power Relay RT 2CO 8A DC 48V 5.52kOhm | Distrelec |
Electromechanical Relay DPDT 15A 48VDC 5.52KOhm Through Hole | Avnet Abacus |
Rt424048 |Amp Te Connectivity 7-1393243-0 | Newark Electronics |
General Purpose Relays PCB DPCO 48VDC | Sager |
Where can I find additional details, specifications and documents for a 7-1393243-0?
Additional datasheets, footprints and schematics for 7-1393243-0 are listed on our Part Details page. You can also find images and similar parts to 7-1393243-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393243-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393243-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393243-0 fall under?
The 7-1393243-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393243-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393243-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393243-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393243-0 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, element14, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for 7-1393243-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393243-0 often in real-time on the comparison pages.
What if I can't find stock of 7-1393243-0?
You can fill out our help required form which you can use to request a quote for 7-1393243-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.