Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | 20g, .705oz |
---|---|
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgNi |
Contact Current Class | 5 – 10A |
Terminal Type | Plug-In, PCB-THT |
Contact Number of Poles | 2 |
Contact Special Features | Force Guided Contacts |
Contact Current Rating (Max) | 6A |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Product Width | 12.6mm, .496in |
Product Height | 25.5mm, 1.004in |
Height Class (Mechanical) | 25 – 30mm |
Insulation Clearance Class | 5 – 8mm |
Dimensions (L x W x H) (Approximate) | 29 x 12.6 x 25.5mm |
Base Dimensions | 29x12.6mm |
Product Length | 1.142in, 29mm |
Width Class (Mechanical) | 12 – 16mm |
Length Class (Mechanical) | 25 – 30mm |
Contact Limiting Continuous Current | 6A |
Contact Limiting Breaking Current | 6A |
Coil Power Rating Class | 600 – 800mW |
Coil Power Rating DC | 700mW |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Limiting Short-Time Current | 15A |
Contact Limiting Making Current | 15A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 3000Vrms |
Contact Switching Load (Min) | 10mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V |
Coil Resistance | 823Ω |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Relay Mounting Type | Printed Circuit Board, Socket |
Packaging Method | Box & Tube, Tube |
実装方法 | Box & Tube, Tube |
Power Relay Type | Force-Guided |
Environmental Ambient Temperature Class | -40 – 70°C |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTII |
Schrack Force Guided Power Safety Relay | RS |
Power Relay DPDT 6A 24VDC PC Pins Through Hole | Avnet America |
Safety Relays 2 CO 24VDC | Sager |
Where can I find additional details, specifications and documents for a 7-1415543-8?
Additional datasheets, footprints and schematics for 7-1415543-8 are listed on our Part Details page. You can also find images and similar parts to 7-1415543-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1415543-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1415543-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1415543-8 fall under?
The 7-1415543-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1415543-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1415543-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1415543-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1415543-8 have stock available?
Authorised distributors including RS, Avnet America and Sager have stock available or on a lead time for 7-1415543-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1415543-8 often in real-time on the comparison pages.
What if I can't find stock of 7-1415543-8?
You can fill out our help required form which you can use to request a quote for 7-1415543-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.