Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1393243-2 |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.29
|
542
in stock
|
Buy Now | |
element14
from US$2.71
|
1,452
in stock
|
Buy Now | |
Schukat Electronic
from US$2.11
|
280
in stock
|
Buy Now | |
Newark Electronics
from US$2.83
|
-
|
Buy Now | |
Future Electronics
from US$2.82
|
-
|
Buy Now | |
Avnet America
from US$2.54
|
-
|
Buy Now | |
Boersig
from US$2.52
|
-
|
Buy Now | |
TTI Europe
from US$2.10
|
-
|
Buy Now | |
Sager
from US$2.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 13g, .459oz |
Terminal Type | PCB-THT, Plug-In |
Contact Current Class | 16A, 5 – 10A |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Length | 29mm, 1.142in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Width Class (Mechanical) | 12 – 16mm |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Continuous Current | 8A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Class | 8mm |
Contact Limiting Breaking Current | 8A |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Coil Voltage Rating | 9VDC |
Coil Power Rating DC | 400mW |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Resistance | 200Ω |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Socket, Printed Circuit Board |
Packaging Method | Carton, Tube |
実装方法 | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTII |
POWER RELAY, DPDT, 8A, 250VAC, TH | element14 |
TE Connectivity PCB Power Relay RT2 2CO 8A DC 9V 200Ohm | Distrelec |
Relay DPDT 8A 9V 200R | Schukat Electronic |
Power Relay, Dpdt, 9Vdc, 8A, Th | Newark Electronics |
Electromechanical Relay DPDT 15A 9VDC 202Ohm Through Hole | Avnet America |
POWER RELAY 9V 8A 2CO THT | TTI Europe |
General Purpose Relays RT424009 | Sager |
Where can I find additional details, specifications and documents for a 6-1393243-2?
Additional datasheets, footprints and schematics for 6-1393243-2 are listed on our Part Details page. You can also find images and similar parts to 6-1393243-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393243-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393243-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393243-2 fall under?
The 6-1393243-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393243-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393243-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393243-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393243-2 have stock available?
Authorised distributors including element14, Distrelec, Schukat Electronic, Newark Electronics and Future Electronics have stock available or on a lead time for 6-1393243-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393243-2 often in real-time on the comparison pages.
What if I can't find stock of 6-1393243-2?
You can fill out our help required form which you can use to request a quote for 6-1393243-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.