Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393243-1 |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | .459oz, 13g |
Contact Number of Poles | 2 |
Terminal Type | Plug-In, PCB-THT |
Contact Arrangement | 2 Form A (NO) |
Contact Material | AgNi90/10 |
Contact Current Class | 5 – 10A, 16A |
Contact Current Rating (Max) | 8A |
Length Class (Mechanical) | 25 – 30mm |
Product Length | 1.142in, 29mm |
Insulation Clearance Class | 8mm |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | .394in, 10mm |
Product Height | 15.7mm, .618in |
Width Class (Mechanical) | 12 – 16mm |
Height Class (Mechanical) | 15 – 16mm |
Contact Limiting Continuous Current | 8A |
Contact Limiting Breaking Current | 8A |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Short-Time Current | 8A |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Power Rating DC | 400mW |
Contact Limiting Making Current | 15A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Voltage Rating | 9VDC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Resistance | 200Ω |
Coil Power Rating Class | 300 – 400mW |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Tube, Carton |
Packaging Method | Carton, Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Relay, Dpst, 250Vac, 8A | Newark Electronics |
Electromechanical Relay DPST-NO 15A 9VDC 202Ohm Through Hole | Avnet America |
INDUSTRIAL PCB RELAY 16A | TTI Europe |
General Purpose Relays 8 AMP 9VDC DPST NO PCB RELAY | Sager |
Power Relay, DPST, 9 VDC, 8 A, Power PCB Relay RT2 Series, Through Hole, Non Latching | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1393243-1?
Additional datasheets, footprints and schematics for 3-1393243-1 are listed on our Part Details page. You can also find images and similar parts to 3-1393243-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393243-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393243-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393243-1 fall under?
The 3-1393243-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393243-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393243-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393243-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393243-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 3-1393243-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393243-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1393243-1?
You can fill out our help required form which you can use to request a quote for 3-1393243-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.