Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RTE24060 |
Prices starting from US$3.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.75
|
No stock
|
Buy Now | |
TE Store
from US$8.41
|
564
in stock
|
Buy Now | |
TTI Europe
from US$3.78
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$3.69
|
-
|
Buy Now | |
Avnet America
from US$3.31
|
-
|
Buy Now | |
RS Americas
from US$4.50
|
-
|
Buy Now | |
Sager
from US$3.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .459oz, 13g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | Plug-In, PCB-THT |
Contact Arrangement | 2 Form C (CO) |
Contact Current Class | 16A, 5 – 10A |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 8A |
Contact Material | AgNi90/10 |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Width | 12.7mm, .5in |
Product Length | 29mm, 1.142in |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Continuous Current | 8A |
Insulation Creepage Class | 8mm |
Coil Magnetic System | Monostable, DC |
Contact Limiting Breaking Current | 8A |
Contact Voltage Rating | 250VAC |
Coil Power Rating Class | 400 – 500mW |
Coil Resistance | 8570Ω |
Coil Power Rating DC | 420mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Voltage Rating | 60VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Relay Mounting Type | Printed Circuit Board, Socket |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTIII |
RTE24060 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 420 mW Coil Resistance: 8570 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 420 mW 8570 Ω | Power Relay | Part Number: 1-1393243-3 | Internal Number: 1-1393243-3 | Alias Number: RTE24060 | TE Connectivity | TE Store |
RT2 POWER PCB RELAY | TTI Europe |
Rte24060 |Schrack Te Connectivity 1-1393243-3 | Newark Electronics |
Electromechanical Relay DPDT 15A 60VDC 8.57KOhm Through Hole | Avnet America |
TE | RS Americas |
General Purpose Relays RTE24060 | Sager |
Where can I find additional details, specifications and documents for a 1-1393243-3?
Additional datasheets, footprints and schematics for 1-1393243-3 are listed on our Part Details page. You can also find images and similar parts to 1-1393243-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393243-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393243-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393243-3 fall under?
The 1-1393243-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393243-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393243-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393243-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393243-3 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-1393243-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393243-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1393243-3?
You can fill out our help required form which you can use to request a quote for 1-1393243-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.