Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1393239-4 |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 14g, .494oz |
Terminal Type | PCB-THT, Plug-In |
Contact Current Class | 10 – 20A, 16A |
Contact Arrangement | 1 Form C (CO) |
Contact Material | AgNi90/10 |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 16A |
Product Height | 15.7mm, .618in |
Product Width | .5in, 12.7mm |
Length Class (Mechanical) | 25 – 30mm |
Insulation Clearance Class | 8mm |
Product Length | 1.142in, 29mm |
Height Class (Mechanical) | 15 – 16mm |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Contact Switching Voltage (Max) | 400VAC |
Coil Resistance | 200Ω |
Coil Power Rating Class | 300 – 400mW |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Short-Time Current | 16A |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Power Rating DC | 400mW |
Contact Limiting Continuous Current | 16A |
Contact Voltage Rating | 250VAC |
Coil Voltage Rating | 9VDC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 30A |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board, Socket |
Packaging Method | Carton, Box & Tube |
実装方法 | Box & Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Rt314009 Rohs Compliant: Yes |Schrack Te Connectivity 9-1393239-4 | Newark Electronics |
Electromechanical Relay SPDT 16A 9VDC 200Ohm Through Hole | Avnet America |
RT1 POWER PCB RELAY | TTI Europe |
General Purpose Relays RT314009 | Sager |
Where can I find additional details, specifications and documents for a 9-1393239-4?
Additional datasheets, footprints and schematics for 9-1393239-4 are listed on our Part Details page. You can also find images and similar parts to 9-1393239-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393239-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393239-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393239-4 fall under?
The 9-1393239-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393239-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393239-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393239-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393239-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 9-1393239-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393239-4 often in real-time on the comparison pages.
What if I can't find stock of 9-1393239-4?
You can fill out our help required form which you can use to request a quote for 9-1393239-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.