Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | XT314S15 |
Product Weight | 16g, .565oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI175, 5000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Number of Poles | 1 |
Contact Current Class | 10 – 20A, 16A |
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating (Max) | 16A |
Contact Material | AgNi90/10 |
Terminal Type | Plug-In |
Insulation Clearance Class | 5 – 8mm |
Product Height | 25.6mm, 1.008in |
Product Width | .512in, 13mm |
Height Class (Mechanical) | 25 – 30mm |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Product Length | 1.142in, 29mm |
Width Class (Mechanical) | 12 – 16mm |
Length Class (Mechanical) | 25 – 30mm |
Contact Switching Voltage (Max) | 400VAC |
Contact Limiting Short-Time Current | 300A |
Insulation Initial Dielectric Between Contacts & Coil | 4000V, 4000Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Special Features | LED, UL Coil Insulation Class F |
Coil Power Rating AC | .76VA, .58VA |
Actuating System | AC |
Coil Resistance | 8100Ω |
Coil Power Rating Class | .5 – 1VA |
Contact Switching Load (Min) | 10mA @ 12V |
Contact Limiting Breaking Current | 16A |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Insulation Creepage Class | 5.5 – 8mm |
Coil Voltage Rating | 115VAC |
Contact Limiting Continuous Current | 16A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 30A |
Coil Magnetic System | Monostable, AC |
Contact Voltage Rating | 240VAC |
Relay Mounting Type | Socket |
Packaging Method | Box & Tube, Tube |
実装方法 | Box & Tube, Tube |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTII |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Where can I find additional details, specifications and documents for a 1887103-4?
Additional datasheets, footprints and schematics for 1887103-4 are listed on our Part Details page. You can also find images and similar parts to 1887103-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1887103-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1887103-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1887103-4 fall under?
The 1887103-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1887103-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1887103-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1887103-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1887103-4 have stock available?
Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for 1887103-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1887103-4 often in real-time on the comparison pages.
What if I can't find stock of 1887103-4?
You can fill out our help required form which you can use to request a quote for 1887103-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.