Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RTD14110 |
Prices starting from US$3.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.45
|
916
in stock
|
Buy Now | |
Rapid Electronics
from US$3.90
|
916
in stock
|
Buy Now | |
Chip One Stop
from US$3.54
|
916
in stock
|
Buy Now | |
Farnell
from US$7.75
|
740
in stock
|
Buy Now | |
Boersig
-
|
933
in stock
|
Buy Now | |
TTI Europe
from US$3.66
|
-
|
Buy Now | |
TE Store
from US$6.33
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Terminal Type | Plug-In, PCB-THT |
Contact Current Rating (Max) | 16A |
Contact Material | AgNi90/10 |
Contact Current Class | 16A, 10 – 20A |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Insulation Creepage Class | 8mm |
Coil Voltage Rating | 110VDC |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 28800Ω |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Limiting Short-Time Current | 16A |
Contact Limiting Breaking Current | 16A |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | 400 – 500mW |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Coil Power Rating DC | 420mW |
Contact Limiting Making Current | 30A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Carton, Box & Tube |
Packaging Method | Carton, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
General Purpose Relays SPDT 16A 110VDC Power PCB | Rapid Electronics |
TE Connectivity - Schrack Power Relay, RT, 1CO, DC, 110V | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
POWER RELAY 16A 110V SPDT | TTI Europe |
Special Order: RTD14110 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 420 mW Coil Resistance: 28800 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 420 mW 28800 Ω | Power Relay | Part Number: 7-1393238-2 | Internal Number: 7-1393238-2 | Alias Number: RTD14110 | TE Connectivity | TE Store |
General Purpose Relays SPDT 16A 110VDC Power PCB Relay | Sager |
Where can I find additional details, specifications and documents for a 7-1393238-2?
Additional datasheets, footprints and schematics for 7-1393238-2 are listed on our Part Details page. You can also find images and similar parts to 7-1393238-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393238-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393238-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393238-2 fall under?
The 7-1393238-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393238-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393238-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393238-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393238-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Boersig have stock available or on a lead time for 7-1393238-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393238-2 often in real-time on the comparison pages.
What if I can't find stock of 7-1393238-2?
You can fill out our help required form which you can use to request a quote for 7-1393238-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.