Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | XT484LB2 |
Product Weight | 16g, .565oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI175, 5000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgNi90/10 |
Contact Current Class | 16A, 5 – 10A |
Terminal Type | Plug-In |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 8A |
Product Height | 1.051in, 26.7mm |
Product Length | 1.142in, 29mm |
Height Class (Mechanical) | 25 – 30mm |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Product Width | .512in, 13mm |
Insulation Clearance Class | 5 – 8mm |
Contact Limiting Short-Time Current | 300A |
Contact Limiting Continuous Current | 8A |
Coil Resistance | 360Ω |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Special Features | LED, Protection Diode, UL Coil Insulation Class F, Electrical Indicator |
Contact Limiting Breaking Current | 8A |
Coil Power Rating Class | 400 – 500mW |
Contact Switching Load (Min) | 10mA @ 12V |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Insulation Initial Dielectric Between Contacts & Coil | 4000V, 4000Vrms |
Contact Limiting Making Current | 15A |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 12VDC |
Coil Power Rating DC | 410mW |
Actuating System | DC |
Insulation Creepage Class | 5.5 – 8mm |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Relay Mounting Type | Socket |
実装方法 | Tube |
Packaging Method | Tube |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Operating Temperature Range | -40 – 70°C |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 50 – 70°C |
General Purpose Relays DPDT 12 VDC LED&PD OP | Rapid Electronics |
TE Connectivity - Schrack Power Relay, XT, 2CO, DC, 12V | Distrelec |
Electromechanical Relay DPDT 15A 12VDC 360Ohm Plug-In | Avnet America |
Where can I find additional details, specifications and documents for a 1887212-3?
Additional datasheets, footprints and schematics for 1887212-3 are listed on our Part Details page. You can also find images and similar parts to 1887212-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1887212-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1887212-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1887212-3 fall under?
The 1887212-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1887212-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1887212-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1887212-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1887212-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1887212-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1887212-3 often in real-time on the comparison pages.
What if I can't find stock of 1887212-3?
You can fill out our help required form which you can use to request a quote for 1887212-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.