Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT424110 |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.74
|
429
in stock
|
Buy Now | |
Heilind Electronics
from US$3.73
|
1,800
in stock
|
Buy Now | |
TTI Europe
from US$2.94
|
1,740
in stock
|
Buy Now | |
TE Store
from US$9.86
|
1,648
in stock
|
Buy Now | |
Future Electronics
from US$2.64
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.16
|
897
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.73
|
600
in stock
|
Buy Now | |
element14
from US$4.11
|
431
in stock
|
Buy Now | |
Rapid Electronics
from US$4.07
|
300
in stock
|
Buy Now | |
Distrelec
from US$4.85
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
-
|
Buy Now | |
Avnet America
from US$4.61
|
-
|
Buy Now | |
Boersig
from US$3.85
|
-
|
Buy Now | |
Sager
from US$4.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 13g, .459oz |
Contact Arrangement | 2 Form C (CO) |
Terminal Type | Plug-In, PCB-THT |
Contact Current Class | 16A, 5 – 10A |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 8A |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Contact Limiting Breaking Current | 8A |
Insulation Creepage Class | 8mm |
Coil Voltage Rating | 110VDC |
Coil Resistance | 28800Ω |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | 400 – 500mW |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Continuous Current | 8A |
Coil Magnetic System | Monostable, DC |
Contact Limiting Making Current | 15A |
Coil Power Rating DC | 420mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Carton, Tube |
Packaging Method | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTII |
RT424110 | Heilind Electronics |
POWER RELAY 110V 8A 2CO THT | TTI Europe |
RT424110 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 420 mW Coil Resistance: 28800 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 420 mW 28800 Ω | Power Relay | Part Number: 7-1393243-5 | Internal Number: 7-1393243-5 | Alias Number: RT424110 | TE Connectivity | TE Store |
RT2 Series 110 VDC 15 A DPDT 28.8 kOhm Through Hole Power PCB Relay | Future Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
RELAY, DPDT, 250VAC, 8A | element14 |
Power/Signal Relay 2 Form C DPDT Momentary | Rapid Electronics |
TE Connectivity RT424110 Power/Signal Relay 2 Form C DPD | Distrelec |
Power Relay, Dpdt, 110Vdc, 8A, Tht | Newark Electronics |
Electromechanical Relay DPDT 15A 110VDC 28.8KOhm Through Hole | Avnet America |
General Purpose Relays DPDT 8A 110VVDC | Sager |
Where can I find additional details, specifications and documents for a 7-1393243-5?
Additional datasheets, footprints and schematics for 7-1393243-5 are listed on our Part Details page. You can also find images and similar parts to 7-1393243-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393243-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393243-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393243-5 fall under?
The 7-1393243-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393243-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393243-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393243-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393243-5 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, TE Store, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 7-1393243-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393243-5 often in real-time on the comparison pages.
What if I can't find stock of 7-1393243-5?
You can fill out our help required form which you can use to request a quote for 7-1393243-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.