Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393240-1 |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.97
|
47
in stock
|
Buy Now | |
TTI Europe
from US$2.08
|
14,000
in stock
|
Buy Now | |
Distrelec
from US$3.72
|
5,764
in stock
|
Buy Now | |
Rapid Electronics
from US$5.01
|
568
in stock
|
Buy Now | |
Conrad
from US$5.35
|
568
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.69
|
443
in stock
|
Buy Now | |
element14
from US$4.44
|
104
in stock
|
Buy Now | |
Chip One Stop
from US$3.94
|
47
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$3.20
|
-
|
Buy Now | |
Avnet America
from US$2.83
|
-
|
Buy Now | |
Boersig
from US$2.81
|
-
|
Buy Now | |
Sager
from US$3.04
|
-
|
Buy Now |
Product Weight | .494oz, 14g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Material | AgNi90/10 |
Terminal Type | PCB-THT, Plug-In |
Contact Current Rating (Max) | 16A |
Contact Current Class | 16A, 10 – 20A |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Width Class (Mechanical) | 12 – 16mm |
Product Height | 15.7mm, .618in |
Insulation Clearance Between Contact & Coil | .394in, 10mm |
Product Length | 1.142in, 29mm |
Length Class (Mechanical) | 25 – 30mm |
Insulation Clearance Class | 8mm |
Product Width | 12.7mm, .5in |
Height Class (Mechanical) | 15 – 16mm |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating Class | 400 – 500mW |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Breaking Current | 16A |
Coil Resistance | 5520Ω |
Coil Power Rating DC | 417mW |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Coil Voltage Rating | 48VDC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 30A |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Socket, Printed Circuit Board |
Packaging Method | Carton, Tube |
実装方法 | Carton, Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
POWER RELAY 48V 16A 1CO THT | TTI Europe |
TE Connectivity Power/Signal Relay, 1 Form C, SPDT, Mome | Distrelec |
TE Connectivity RT314048 SPDT PCB Relay 48VDC 16A | Rapid Electronics |
Application: Boiler controls, time relays, garage-door controls, automatic vending machines, interface modules. | Conrad |
Relay: electromagnetic | Transfer Multisort Elektronik |
RELAY, SPDT, 250VAC, 16A | element14 |
General Purpose Relays Spdt 16A 48Vdc Gen Purpose |Potter&brumfield Te Connectivity 1393240-1 | Newark Electronics |
Electromechanical Relay SPDT 16A 48VDC 5.52KOhm Through Hole | Avnet Abacus |
RT1 Series 48 VDC 16 A 5.52 KOhm SPDT Through Hole Power PCB Relay | Future Electronics |
General Purpose Relays SPDT 16A 48VDC GEN PURPOSE RELAY | Sager |
Where can I find additional details, specifications and documents for a 1393240-1?
Additional datasheets, footprints and schematics for 1393240-1 are listed on our Part Details page. You can also find images and similar parts to 1393240-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393240-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393240-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393240-1 fall under?
The 1393240-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393240-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393240-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393240-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393240-1 have stock available?
Authorised distributors including TTI Europe, Distrelec, Rapid Electronics, Conrad and Transfer Multisort Elektronik have stock available or on a lead time for 1393240-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393240-1 often in real-time on the comparison pages.
What if I can't find stock of 1393240-1?
You can fill out our help required form which you can use to request a quote for 1393240-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.