Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1393240-7,
CA7887-000, 1393240-7 |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.39
|
No stock
|
Buy Now | |
TTI Europe
from US$2.13
|
86,200
in stock
|
Buy Now | |
Future Electronics
from US$4.39
|
2,920
in stock
|
Buy Now | |
Rapid Electronics
from US$3.86
|
780
in stock
|
Buy Now | |
Conrad
from US$8.54
|
562
in stock
|
Buy Now | |
Distrelec
from US$3.62
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
59,120
in stock
|
Buy Now | |
Newark Electronics
from US$5.89
|
-
|
Buy Now | |
Avnet America
from US$4.86
|
-
|
Buy Now | |
element14
from US$3.41
|
-
|
Buy Now | |
Boersig
from US$4.82
|
-
|
Buy Now | |
Sager
from US$5.23
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 14g, .494oz |
Terminal Type | Plug-In, PCB-THT |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 16A, 10 – 20A |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 16A |
Contact Material | AgNi90/10 |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Length Class (Mechanical) | 25 – 30mm |
Product Height | 15.7mm, .618in |
Product Length | 1.142in, 29mm |
Height Class (Mechanical) | 15 – 16mm |
Width Class (Mechanical) | 12 – 16mm |
Product Width | .5in, 12.7mm |
Insulation Clearance Class | 8mm |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | .5 – 1VA |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Power Rating AC | .74VA |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Breaking Current | 16A |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Coil Resistance | 32500Ω |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 30A |
Coil Voltage Rating | 230VAC |
Coil Magnetic System | Monostable, AC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Socket, Printed Circuit Board |
Packaging Method | Carton, Tube |
実装方法 | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTII |
POWER RELAY 230AC 16A 1CO THT | TTI Europe |
RT1 Series 16 A SPDT 230 VAC PCB Mount General Purpose Power Relay | Future Electronics |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
Application: Boiler controls, time relays, garage-door controls, automatic vending machines, interface modules. | Conrad |
TE Connectivity - Schrack PCB Power Relay RT 1CO 16A AC 230V 32.5kOhm | Distrelec |
Electromechanical Relay SPDT 16A 230VAC 32.5KOhm Through Hole | Avnet Abacus |
Power/Signal Relay, 1 Form C, Spdt, Momentary |Amp Te Connectivity 1393240-7 | Newark Electronics |
RELAY, SPDT, 250VAC, 16A | element14 |
General Purpose Relays SPDT 16Amps PCB | Sager |
Where can I find additional details, specifications and documents for a 1393240-7?
Additional datasheets, footprints and schematics for 1393240-7 are listed on our Part Details page. You can also find images and similar parts to 1393240-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393240-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393240-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393240-7 fall under?
The 1393240-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393240-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393240-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393240-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393240-7 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rapid Electronics, Conrad and Distrelec have stock available or on a lead time for 1393240-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393240-7 often in real-time on the comparison pages.
What if I can't find stock of 1393240-7?
You can fill out our help required form which you can use to request a quote for 1393240-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.