Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0340
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
40,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
100,630
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
100,630
in stock
|
Buy Now | |
element14
from US$0.11
|
91,987
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
70,939
in stock
|
Buy Now | |
Boersig
from US$0.07
|
56,910
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
44,544
in stock
|
Buy Now | |
Farnell
from US$0.08
|
34,025
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
26,422
in stock
|
Buy Now | |
TE Store
from US$0.12
|
20,287
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
17,300
in stock
|
Buy Now | |
Future Electronics
from US$0.0340
|
12,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
4,404
in stock
|
Buy Now | |
Conrad
from US$0.18
|
1,927
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,705
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
1,395
in stock
|
Buy Now | |
SOS electronic
from US$0.06
|
700
in stock
|
Buy Now | |
Electro Enterprises
from US$0.12
|
95
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,700
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Contact Termination Area Plating Thickness | 31.49µin, .8µm |
Contact Base Material | Brass |
Crimp Area Plating Thickness | .8µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 7A |
Wire Size | 20 – 16AWG, .5 – 1.3mm² |
Accepts Wire Insulation Diameter Range | 2.4mm, .094in, 2 – 3.2mm, .079 – .126in |
Mating Pin Diameter | .039in, 1mm |
Operating Voltage | 600VAC, 600VDC |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189 |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
UL File Number | E28476 |
UL Rating | Recognized |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Plug Housing |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 300 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Contact, Socket, 20-16Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, SOCKET, 20-16AWG, CRIMP | element14 |
TE Connectivity 171639-1 Mini Universal MATE-N-LOK Socket CuZn30 16 -20 AWG 9.5A | Rapid Electronics |
Mate-N-Lok socket contact,20-16awg | RS |
MINI U-M-N-L SOCKET L.P | Heilind Electronics |
MINI U-M-N-L SOCKET L.P Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 171639-1 | Internal Number: 171639-1 | TE Connectivity | TE Store |
MINI UMNL SOCKET CONTACT | TTI Europe |
MATE-N-LOK 20-16 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
Miniaturised version of the proven universal-MATE-N-LOC plug connectorsTypical applications: light industries, maintenance electronics | Conrad |
Contact | Transfer Multisort Elektronik |
Contact Socket, Mini Universal, 20-16 AWG, MATE-N-LOK Series | TE Connectivity 171639-1 | RS Americas |
Contact Mini-Uni MATE-N-LOK F Crimp 16-20AWG Tin-plated | SOS electronic |
TE Connectivity Crimp socket 16...20 AWG | Distrelec |
Pin & Socket Connectors SOCKET 20-16 AWG MINI U-M-N-L | Sager |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Mini-Universal MATE-N-LOK Series Housings |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 171639-1?
Additional datasheets, footprints and schematics for 171639-1 are listed on our Part Details page. You can also find images and similar parts to 171639-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171639-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171639-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171639-1 fall under?
The 171639-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 171639-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171639-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171639-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171639-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Rapid Electronics and Boersig have stock available or on a lead time for 171639-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171639-1 often in real-time on the comparison pages.
What if I can't find stock of 171639-1?
You can fill out our help required form which you can use to request a quote for 171639-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.