Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$214.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$306.90
|
7
in stock
|
Buy Now | |
element14
from US$311.92
|
10
in stock
|
Buy Now | |
TE Store
from US$319.00
|
10
in stock
|
Buy Now | |
Farnell
from US$278.63
|
10
in stock
|
Buy Now | |
RS Americas
from US$214.83
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$305.87
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$312.00
|
3
in stock
|
Buy Now | |
Boersig
from US$338.99
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$312.00
|
1
in stock
|
Buy Now | |
Future Electronics
from US$294.11
|
-
|
Buy Now | |
Avnet America
from US$245.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
CRIMP TOOL, RATCHET, 20-16AWG | element14 |
PROCRIMP TL W/DIE MIN UNIV MNL Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 90760-1 | Internal Number: 90760-1 | TE Connectivity | TE Store |
Crimper, Ratchet,20-16 AWG, Mini Universal Mate-N-Lok,90760-2 Die, PRO-CRIMPER III | TE Connectivity 90760-1 | RS Americas |
Service crimp tool,20-16 awg | RS |
Crimp Tool, Pro-Crimper Iii, Mini Universal Mate-N-Lok Contacts, 20-16Awg | Newark Electronics |
PROCRIMP TL W/DIE MIN UNIV MNL | Heilind Electronics |
PROCRIMP III Tool 16 - 20 AWG w/ 90760--2 Die | Future Electronics |
Connector Accessories Socket/Pin Die Set Tool | Avnet America |
Where can I find additional details, specifications and documents for a 90760-1?
Additional datasheets, footprints and schematics for 90760-1 are listed on our Part Details page. You can also find images and similar parts to 90760-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90760-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90760-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90760-1 fall under?
The 90760-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 90760-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90760-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 90760-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90760-1 have stock available?
Authorised distributors including element14, TE Store, Farnell, RS Americas and RS have stock available or on a lead time for 90760-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90760-1 often in real-time on the comparison pages.
What if I can't find stock of 90760-1?
You can fill out our help required form which you can use to request a quote for 90760-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.