Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
4,250
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
97,422
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
29,226
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
19,210
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
19,210
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
19,210
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
19,210
in stock
|
Buy Now | |
Farnell
from US$0.12
|
15,500
in stock
|
Buy Now | |
TE Store
from US$0.16
|
4,999
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Barrel Type | Open Barrel |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Termination Area Plating Thickness | .8µm, 31.49µin |
Contact Retention Within Housing | With |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Crimp Area Plating Thickness | .8µm |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 7A |
Contact Type | Socket |
Mating Pin Diameter | 1mm, .039in |
Wire Size | 22 – 18AWG, .3 – .89mm² |
Accepts Wire Insulation Diameter Range | 1.5 – 2.4mm, .059 – .094in, 3.4mm, .134in |
Operating Voltage | 600VDC, 600VAC |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
MINI UNIVERSAL M-N-L SOCKET LP | Heilind Electronics |
Pin & Socket Connectors Socket 18-22 Awg |Amp Te Connectivity 170366-4 | Newark Electronics |
Pin&Socket Connectors SOCKET 18-22 AWG | Rapid Electronics |
TE Connectivity - AMP Contacts MINI UNIVERSAL M-N-L SOCKET LP | Distrelec |
CONTACT, SOCKET, 22-18AWG, CRIMP | Farnell |
MINI UNIVERSAL M-N-L SOCKET LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 170366-4 | Internal Number: 170366-4 | TE Connectivity | TE Store |
Mate-n-lok,contact,skt,0.30-0.90mm² | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Mini-Universal MATE-N-LOK PCB Conn Contact, Female, Crimp, Tin Plating 18 to 22 AWG | TE Connectivity 170366-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Mini-Universal MATE-N-LOK Plug Housings |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 22AWG |
Current Rating | 7A |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 170366-4?
Additional datasheets, footprints and schematics for 170366-4 are listed on our Part Details page. You can also find images and similar parts to 170366-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170366-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170366-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170366-4 fall under?
The 170366-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170366-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170366-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 170366-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170366-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 170366-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170366-4 often in real-time on the comparison pages.
What if I can't find stock of 170366-4?
You can fill out our help required form which you can use to request a quote for 170366-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.