Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1062-16-0144-L,
1062-16-0144-SC, 1062-16-0144-S, ZPF000000000131934, 1062-16-0144-LS |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.40
|
7,120
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.26
|
604,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.27
|
196,000
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.29
|
7,097
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.43
|
3,857
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.38
|
3,857
in stock
|
Buy Now |
![]() |
TME
from US$0.48
|
2,220
in stock
|
Buy Now |
![]() |
element14
from US$0.67
|
2,090
in stock
|
Buy Now |
![]() |
Farnell
from US$0.40
|
2,090
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
80,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.26
|
-
|
Buy Now |
![]() |
Boersig
from US$0.38
|
-
|
Buy Now |
![]() |
TTI Europe
from US$0.27
|
-
|
Buy Now |
![]() |
TE Store
from US$0.24
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.30
|
-
|
Buy Now |
![]() |
Heilind Electronics
-
|
-
|
Buy Now |
![]() |
Heilind Electronics Asia
-
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
Buy Now |
Contact Termination Area Plating Material | Gold (Au) |
---|---|
Typical Current Rating | 13A |
Crimp Type | F-Crimp |
Mating Pin Diameter | .059in, 1.5mm |
Interface Plating | Gold (Au) |
Terminal & Splice Type | Socket |
Wire Size Search | 1.25mm², 1.5mm², 14AWG, 16AWG, .85mm², 15AWG, 18AWG, 17AWG, 2mm², 1mm², 1.3mm² |
Wire Size | 14 – 18AWG, .75 – 2mm² |
Wire Insulation Diameter | .075 – .14in, 1.9 – 3.55mm |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
SKT S&F SIZE 16 14-18AWG AU | TTI Americas |
DEUTSCH 14 - 18 AWG Size 16 Gold Plated Crimp Socket | Future Electronics |
SOC, SF, SIZE 16, 14-18, AU/SN | RS |
DEUTSCH Automotive S&F CONTACT SKT 14-18AWG CRIMP GOLD REEL OF 4000 | RS Americas |
Automotive Conn Sz 16 Stamp Cont Skt Reel Of 4000 |Te Connectivity 1062-16-0144 | Newark Electronics |
Contact | TME |
AUTOMOTIVE CONTACT, SKT, 18-14AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount 18AWG to 14AWG Reel | Avnet Abacus |
SOCKET S&F SIZE 16 14-18AWG | TTI Europe |
SOC, SF, SIZE 16, 14-18, AU/SN Terminal Type: Socket Wire Size: 18 – 14 AWG Wire Size: .75 – 2 mm² Interface Plating: Gold (Au) Primary Locking Feature: Integrated in Housing Socket 18 – 14 AWG .75 – 2 mm² Gold (Au) | Deutsch Stamped And Formed Contact | Part Number: 1062-16-0144 | Internal Number: 1062-16-0144 | Alias Number: ZPF000000000131934 | TE Connectivity | TE Store |
SOC, SF, SIZE 16, 14-18, AU | TTI Asia |
S&F SOC CONTACT | Heilind Electronics |
Where can I find additional details, specifications and documents for a 1062-16-0144?
Additional datasheets, footprints and schematics for 1062-16-0144 are listed on our Part Details page. You can also find images and similar parts to 1062-16-0144 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1062-16-0144 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1062-16-0144 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1062-16-0144 fall under?
The 1062-16-0144 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1062-16-0144 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1062-16-0144 you can contact the distributor directly for product support, shipping queries etc.
Is the 1062-16-0144 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1062-16-0144 have stock available?
Authorised distributors including TTI Americas, Future Electronics, RS, RS Americas and Newark Electronics have stock available or on a lead time for 1062-16-0144.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1062-16-0144 often in real-time on the comparison pages.
What if I can't find stock of 1062-16-0144?
You can fill out our help required form which you can use to request a quote for 1062-16-0144 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.