Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$40.52
|
No stock
|
Buy Now | |
TE Store
from US$46.01
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$35.09
|
37
in stock
|
Buy Now | |
Future Electronics
from US$32.42
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$46.98
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$45.10
|
20
in stock
|
Buy Now | |
Distrelec
from US$45.56
|
20
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$35.09
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$35.05
|
-
|
Buy Now | |
Avnet America
from US$27.74
|
-
|
Buy Now | |
RS Americas
from US$62.12
|
-
|
Buy Now | |
element14
from US$40.44
|
-
|
Buy Now | |
Boersig
from US$48.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Equalized | No |
---|---|
Jacket Material | PVC |
Color | Black |
Configuration | Double-Ended |
Number of Positions | 2-Pair |
Number of Signal Positions | 4 |
Wire Size | .051mm², 30AWG |
Overall Outside Cable Diameter | 4.37 mm |
Impedance | 100Ω |
Flammability Rating | CL2 |
Halogen Free | No |
Cable Assembly Length | 6.56ft, 2m |
Cable Assembly Category | Industry Standard, High Speed |
Cable Style | Madison TurboTwin - Round Jacketed |
Product Type | Cable Assembly |
Shielded | Yes |
Latching Style | Pull Tab Release |
Cable Assembly Type | Pluggable / Direct Attach |
Connector Type (End A) | SFP28 |
Connector Type (End B) | SFP28 |
Data Rate | 25Gb/s |
SFP28 DIRECT ATTACH CA, 2M, 30AWG Cable Assembly Type: SFP28 Number of Positions: 4 Cable Assembly Length: 6.56 ft Cable Assembly Length: 2 m Data Rate: 25 Gb/s SFP28 4 6.56 ft 2 m | Sfp28 To Sfp28 Cable Assembly: 30 Awg | Part Number: 2821222-2 | Internal Number: 2821222-2 | TE Connectivity | TE Store |
SFP28 DIR ATTACH CABL,2M 30AWG | Heilind Electronics |
Double Ended 30 AWG 25 Gb/s 2 meter Pluggable / Direct Attach Cable Assembly | Future Electronics |
SFP28 DIRECT ATTACH CA 2M 30AWG | Rapid Electronics |
TE Connectivity SFP28 DIRECT ATTACH CA 2M 30AWG Ethern | Distrelec |
Computer Cable, Sfp+Plug, 6.56Ft, Blk | Newark Electronics |
Cable Assembly PVC 2m 28POS SFP to 28POS SFP PL-PL | Avnet America |
SFP28 DIRECT ATTACH CA, 2M, 30AWG | TE Connectivity 2821222-2 | RS Americas |
COMP CABLE, SFP+ 20P PLUG-PLUG, 2M | element14 |
Where can I find additional details, specifications and documents for a 2821222-2?
Additional datasheets, footprints and schematics for 2821222-2 are listed on our Part Details page. You can also find images and similar parts to 2821222-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2821222-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2821222-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2821222-2 fall under?
The 2821222-2 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2821222-2 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2821222-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2821222-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2821222-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Future Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2821222-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2821222-2 often in real-time on the comparison pages.
What if I can't find stock of 2821222-2?
You can fill out our help required form which you can use to request a quote for 2821222-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.