Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$40.30
|
No stock
|
Buy Now | |
Rapid Electronics
from US$45.54
|
157
in stock
|
Buy Now | |
Chip One Stop
from US$41.30
|
157
in stock
|
Buy Now | |
Avnet America
-
|
368
in stock
|
Buy Now | |
Newark Electronics
from US$40.84
|
-
|
Buy Now | |
Future Electronics
from US$38.48
|
-
|
Buy Now | |
RS Americas
from US$60.63
|
-
|
Buy Now | |
TE Store
from US$47.15
|
-
|
Buy Now |
Number of Ports | 4 |
---|---|
Number of Positions | 80 |
Port Matrix Configuration | 2 x 2 |
Lightpipe Configuration | Quad Triangular (Inner & Outer) |
Lightpipe Style | Standard |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Tail Plating Material | Tin |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
PCB Thickness (Recommended) | .059in, 1.5mm |
Tail Length | .07in, 1.8mm |
Data Rate (Max) | 32Gb/s |
Centerline (Pitch) | .0315in, .8mm |
Cage Material | Nickel Silver Alloy |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
Heat Sink Compatible | No |
Circuit Application | Signal |
Pluggable I/O Applications | SFP+ Thermally Enhanced |
For Use With Pluggable I/O Products | zSFP+ SMT Connector |
EMI Containment Feature Type | Elastomeric Gasket |
Included Lightpipe | Yes |
Packaging Method | Tray |
Cage Type | Stacked |
Form Factor | zSFP+ Stacked (SFP28) |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Integrated Lightpipes | Yes |
Product Type | Cage Assembly with Integrated Connector |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
zSFP+ STACKED 2X2 RECEPTACLE ASSEMBLY | Rapid Electronics |
CAGES WITH INTEGRATED CONNECTOR | Farnell |
ZSFP+ STACKED RECEPTACLE ASSEMBLY | Avnet America |
Zsfp+ Stacked 2X2 Receptacle Assembly |Te Connectivity 2198325-2 | Newark Electronics |
2x2 Port Press Fit Right Angle Through Hole zSFP+ Stacked Cage Assembly | Future Electronics |
zSFP plus STACKED 2X2 RECEPTACLE ASSEMBLY, SFP, SFP plus and zSFP plus | TE Connectivity 2198325-2 | RS Americas |
zSFP+ STACKED 2X2 RECEPTACLE ASSEMBLY Form Factor: zSFP+ Stacked (SFP28) Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: No zSFP+ Stacked (SFP28) Cage Assembly with Integrated Connector .032" .8 mm | Zsfp+ Stacked Cage Assembly: Gasket | Part Number: 2198325-2 | Internal Number: 2198325-2 | .032" | TE Store |
Where can I find additional details, specifications and documents for a 2198325-2?
Additional datasheets, footprints and schematics for 2198325-2 are listed on our Part Details page. You can also find images and similar parts to 2198325-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2198325-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2198325-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2198325-2 fall under?
The 2198325-2 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2198325-2 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2198325-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2198325-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2198325-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for 2198325-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2198325-2 often in real-time on the comparison pages.
What if I can't find stock of 2198325-2?
You can fill out our help required form which you can use to request a quote for 2198325-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.