Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.21
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$18.36
|
127
in stock
|
Buy Now | |
Rapid Electronics
from US$15.25
|
68
in stock
|
Buy Now | |
Chip One Stop
from US$17.50
|
68
in stock
|
Buy Now | |
element14
from US$17.24
|
5
in stock
|
Buy Now | |
Farnell
from US$16.34
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
768
in stock
|
Buy Now | |
Newark Electronics
from US$16.38
|
-
|
Buy Now | |
Future Electronics
from US$15.56
|
-
|
Buy Now | |
Avnet America
from US$14.21
|
-
|
Buy Now | |
RS Americas
from US$23.42
|
-
|
Buy Now | |
Avnet Asia
from US$14.52
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 4 |
---|---|
Number of Ports | 4 |
Lightpipe Configuration | Dual Round |
Lightpipe Style | Standard |
Lightpipe Profile | Ultra Low |
PCB Thickness (Recommended) | 2.25mm, .089in |
Tail Length | 2.05mm, .081in |
Data Rate (Max) | 16Gb/s |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Press-Fit |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | SFP+ SMT Connector |
Pluggable I/O Applications | SFP+ |
Heat Sink Compatible | No |
Circuit Application | Signal |
Included Lightpipe | Yes |
EMI Containment Feature Type | External Springs |
Packaging Method | Tray, Box & Tray |
Form Factor | SFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Cage Assembly |
Integrated Lightpipes | No |
Cage Type | Ganged |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SFP+ 1x4 w/ Ultra Low Profile LP Form Factor: SFP+ Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C SFP+ Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2170030-1 | Internal Number: 2170030-1 | TE Connectivity | TE Store |
SFP+ CAGE, 4 PORT, PRESS FIT | element14 |
AMP2170030-1 | Avnet Abacus |
Sfp+ 1X4 W/ Ultra Low Profile Lp |Te Connectivity 2170030-1 | Newark Electronics |
Position SFP+ Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle | Future Electronics |
SFP plus 1x4 w/ Ultra Low Profile LP, SFP, SFP plus and zSFP plus | TE Connectivity 2170030-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2170030-1?
Additional datasheets, footprints and schematics for 2170030-1 are listed on our Part Details page. You can also find images and similar parts to 2170030-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170030-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170030-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170030-1 fall under?
The 2170030-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2170030-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170030-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170030-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170030-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 2170030-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170030-1 often in real-time on the comparison pages.
What if I can't find stock of 2170030-1?
You can fill out our help required form which you can use to request a quote for 2170030-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.