Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Port Matrix Configuration | 2 x 12 |
---|---|
Number of Positions | 480 |
Number of Ports | 24 |
Lightpipe Configuration | Dual Triangular (Outer) |
Lightpipe Style | Standard |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Tail Plating Material | Tin |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
PCB Thickness (Recommended) | .059in, 1.5mm |
Tail Length | 1.8mm, .07in |
Data Rate (Max) | 32Gb/s |
Centerline (Pitch) | .8mm, .0315in |
Cage Material | Nickel Silver Alloy |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Press-Fit |
For Use With Pluggable I/O Products | zSFP+ SMT Connector |
Circuit Application | Signal |
Heat Sink Compatible | No |
Pluggable I/O Applications | zSFP+ Thermally Enhanced |
EMI Containment Feature Type | Elastomeric Gasket |
Included Lightpipe | Yes |
Packaging Method | Tray |
Cage Type | Stacked |
Sealable | Yes |
Form Factor | zSFP+ Stacked (SFP28) |
Connector & Contact Terminates To | Printed Circuit Board |
Integrated Lightpipes | Yes |
Product Type | Cage Assembly with Integrated Connector |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Where can I find additional details, specifications and documents for a 2288172-4?
Additional datasheets, footprints and schematics for 2288172-4 are listed on our Part Details page. You can also find images and similar parts to 2288172-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2288172-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2288172-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2288172-4 fall under?
The 2288172-4 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2288172-4 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2288172-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2288172-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2288172-4 have stock available?
There is no stock from authorised distributors for 2288172-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2288172-4 often in real-time on the comparison pages.
What if I can't find stock of 2288172-4?
You can fill out our help required form which you can use to request a quote for 2288172-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.