2149730-4 Pluggable IO Connectors & Cages by TE Connectivity

SFP+ Enhanced 1x4 Cage, Network Heatsink

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$26.30

Distributor Stock
Logo for Farnell
Farnell
from US$34.42
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$35.94
856
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$38.87
856
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$26.30
856
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$37.61
856
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$28.39
-
Buy Now
Logo for RS Americas
RS Americas
from US$46.79
-
Buy Now
Logo for TE Store
TE Store
from US$55.13
-
Buy Now

Specifications

Heat Sink Height 13.5mm, .531in
Heat Sink Height Class Tall
Heat Sink Style Pin
Number of Ports 4
Port Matrix Configuration 1 x 4
PCB Thickness (Recommended) 2.25mm, .089in
Tail Length 2.05mm, .081in
Data Rate (Max) 16Gb/s
Cage Material Nickel Silver
Connector Mounting Type Board Mount
PCB Mounting Style Through Hole - Press-Fit
For Use With Pluggable I/O Products SFP+ SMT Connector
Pluggable I/O Applications SFP+ Enhanced
Circuit Application Signal
Heat Sink Compatible Yes
EMI Containment Feature Type External Springs
Included Lightpipe No
Packaging Method Package, Box & Tray
Thermal Accessory Type Included Heat Sink
Form Factor SFP+
Connector & Contact Terminates To Printed Circuit Board
Product Type Cage Assembly
Sealable No
Cage Type Ganged
Connector System Cable-to-Board
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

I/O Conn Sfp+ Enhanced 1X4 Cage Ntwork Heatsink |Amp Te Connectivity 2149730-4 | Newark Electronics
SFP+ Enhanced 1x4 Cage Network Heatsink | Rapid Electronics
TE Connectivity SFP+ Enhanced 1x4 Cage Network Heatsink | Distrelec
PLUGGABLE I-O CONNECTORS CAGES | Farnell
SFP plus Enhanced 1x4 Cage, Network Heatsink, SFP, SFP plus and zSFP plus | TE Connectivity 2149730-4 | RS Americas
Special Order: SFP+ Enhanced 1x4 Cage, Network Heatsink Form Factor: SFP+ Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C SFP+ Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2149730-4 | Internal Number: 2149730-4 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2149730-4?

Additional datasheets, footprints and schematics for 2149730-4 are listed on our Part Details page. You can also find images and similar parts to 2149730-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2149730-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2149730-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2149730-4 fall under?

The 2149730-4 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2149730-4 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2149730-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2149730-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2149730-4 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2149730-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2149730-4 often in real-time on the comparison pages.

What if I can't find stock of 2149730-4?

You can fill out our help required form which you can use to request a quote for 2149730-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay