2170191-2 Pluggable IO Connectors & Cages by TE Connectivity

SFP+ Enhanced 1x4 , W/ High Heatsink

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$23.43

Distributor Stock
Logo for Avnet America
Avnet America
from US$23.43
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Heat Sink Style Pin
Heat Sink Height .413in, 10.5mm
Port Matrix Configuration 1 x 4
Number of Ports 4
PCB Thickness (Recommended) 2.25mm, .089in
Tail Length 2.05mm, .081in
Data Rate (Max) 16Gb/s
Cage Material Nickel Silver
Connector Mounting Type Board Mount
PCB Mounting Style Through Hole - Press-Fit
Heat Sink Compatible Yes
For Use With Pluggable I/O Products SFP+ SMT Connector
Pluggable I/O Applications SFP+ Enhanced
Circuit Application Signal
Included Lightpipe No
Comment Heat Sink With First Row Pin
EMI Containment Feature Type External Springs
Packaging Method Tray, Box & Tray
Form Factor SFP+
Cage Type Ganged
Thermal Accessory Type Included Heat Sink
Sealable No
Connector System Cable-to-Board
Product Type Cage Assembly
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

AMP2170191-2 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2170191-2?

Additional datasheets, footprints and schematics for 2170191-2 are listed on our Part Details page. You can also find images and similar parts to 2170191-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2170191-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170191-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2170191-2 fall under?

The 2170191-2 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2170191-2 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2170191-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2170191-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2170191-2 have stock available?

Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 2170191-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2170191-2 often in real-time on the comparison pages.

What if I can't find stock of 2170191-2?

You can fill out our help required form which you can use to request a quote for 2170191-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay